EN
  • EN
  • DE

DELL 061XT - PSU 750W R640

Part No DELL 061XT - PSU 750W R640
Manufacturer Dell
Catalog Power Supply Units
Description PSU 750W R640
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395157-DELL 061XT - PSU 750W R640
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 061XT - PSU 750W R640 CAD Model

Description

Designed to enhance the efficiency and reliability of Dell's PowerEdge R640 servers, the DELL 061XT PSU (Power Supply Unit) delivers a robust 750 Watts of power, ensuring your server can handle demanding tasks with ease. This power supply unit is specifically engineered for compatibility with the PowerEdge R640 model, enabling seamless integration and optimal performance. The 750W output affords ample capacity for supporting server operations, including data-intensive applications, virtualization, and complex computational processes. The unit's design focuses on reliability and durability, ensuring that your server system remains operational even under substantial workloads, providing peace of mind to IT administrators and business owners alike. Built with hot-swappable features, it permits easy replacement or upgrading without necessitating system shutdown, thereby preserving uninterrupted server availability. The DELL 061XT PSU represents Dell's commitment to delivering high-quality, reliable power solutions that meet the needs of modern data centers and server environments, making it an essential component for businesses seeking to maintain competitive operational efficiencies.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K62A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
Supermicro
Supermicro 600W DC Power Supply
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
Supermicro
Supermicro PWS-920P-1R
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us
Lenovo
Rear to front PSU 770W - 7159 Switch
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess