EN
  • EN
  • DE

DELL 04HK5 - Intel E5-2680v2 2.80GHz 10C 25MB

Part No DELL 04HK5 - Intel E5-2680v2 2.80GHz 10C 25MB
Manufacturer Dell
Catalog CPU
Description Intel E5-2680v2 2.80GHz 10C 25MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1389653-DELL 04HK5 - Intel E5-2680v2 2.80GHz 10C 25MB
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 04HK5 - Intel E5-2680v2 2.80GHz 10C 25MB CAD Model

Description

The DELL 04HK5 is a high-performance Intel Xeon E5-2680v2 processor designed for server environments that demand robust processing power. With a clock speed of 2.80GHz and 10 cores (20 threads with Hyper-Threading technology), this CPU can handle intensive workloads, making it suitable for virtualization, data analytics, high-performance computing (HPC), and other demanding applications. The processor comes with a 25MB SmartCache, ensuring fast access to frequently used data and instructions. Its compatibility with Dell servers ensures seamless integration and maximized performance with Dell's proprietary technologies. The Intel E5-2680v2 supports Intel's vPro, VT-x, and VT-d technologies, enabling enhanced security, manageability, and virtualization capabilities. This processor is built on Intel's 22nm process technology, offering energy efficiency improvements alongside its powerful performance capabilities. The DELL 04HK5 processor is an excellent choice for businesses looking to upgrade their server performance with a reliable, powerful, and efficient CPU solution.

You May Also Be Interested in

Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess