EN
  • EN
  • DE

GC1001-D

Part No GC1001-D
Manufacturer Davies Molding, LLC
Catalog Cable and Cord Grips
Description CABLE GLAND 10-14MM M25 POLY / Cable Gland 0.39" ~ 0.55" (10.0mm ~ 14.0mm) Polyamide (PA), Nylon M25x1.5 Light Gray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable and Cord Grips
Mfr Davies Molding, LLC
Series GC1001
Package Bulk
Type Cable Gland
Cable Diameter 0.39" ~ 0.55" (10.0mm ~ 14.0mm)
Thread Size M25x1.5
Panel Hole Size 1.004" (25.5mm)
Material Polyamide (PA), Nylon
Includes Locknut, O-Ring, Seal
Color Light Gray
Ingress Protection IP67 - Dust Tight, Waterproof
Base Product Number GC1001
MSL Level Not Applicable
ECCN EAR99
HTSUS 8547.20.0000
Other Names 1722-1475
Standard Package 1
Win Source Part Number 1157282-GC1001-D
Ultra Librarian 3D Model Ultra Librarian GC1001-D CAD Model

Description

The GC1001-D is a high-quality cable gland from Davies Molding, LLC.

  • Application: Designed for use in cable and cord grips
  • Package: Bulk
  • Material: Polyamide (PA), nylon material
  • Ingress Protection: IP67, making it dust tight and waterproof
  • Includes: Locknut, O-ring, and seal
  • Cable Diameter: 0.39" to 0.55" (10.0mm to 14.0mm)
  • Panel Hole Size: 1.004" (25.5mm)
  • Thread Size: M25x1.5
  • Suitability: Suitable for use in various applications
  • HTSUS Code: 8547.20.0000

You May Also Be Interested in

Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG11 Black
Need more? Email Us
Heyco Products Corporation
CABLE GRIP 2.5-6.35MM PG7
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Polyamide (PA), Nylon PG42 Gray
Need more? Email Us
Amphenol Sine Systems Corp
CABLE GRP 6-10.5MM 11/16-24 ZINC
Need more? Email Us
Bulgin
CABLE GLAND 14-20MM SILICONE
Need more? Email Us
Heyco Products Corporation
Cable Grip Polyamide (PA66), Nylon 6/6 1/2" NPT Black
Need more? Email Us
Conta-Clip, Inc.
Cable Gland Stainless Steel M25x1.5 Silver
Need more? Email Us
Amphenol Industrial Operations
CABLE GLAND 13-18.01MM M25
Lowest to $9.0000
Amphenol Sine Systems Corp
CABLE GRIP RA 6-10.5MM 11/16-24
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess