EN
  • EN
  • DE
Part No 1914
Manufacturer Davies Molding, LLC
Catalog Knobs
Description KNOB SERRATED 0.250" PHENOLIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Knobs
Mfr Davies Molding, LLC
Package Bulk
Product Status Active
Style Cylindrical
Type Serrated
Shaft Size 0.250" (6.35mm)
Diameter 0.750" (19.05mm)
Height 0.500" (12.70mm)
Indicator No Indicator
Material Phenolic
Color Black
Features 6-32 Set Screw
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.2500
Win Source Part Number 538852-1914
Ultra Librarian 3D Model Ultra Librarian 1914 CAD Model

Description

The 538852-1914 is a black serrated knob designed for hardware and fastening applications. With a height of 0.500" and a diameter of 0.750", this cylindrical knob is made of phenolic material, providing durability and resistance to heat and chemicals. It features a 6-32 set screw for secure attachment to a shaft with a size of 0.250".

  • Height: 0.500"
  • Diameter: 0.750"
  • Material: Phenolic
  • Set Screw: 6-32
  • Shaft Size: 0.250"
  • Manufacturer: Davies Molding, LLC
  • Package: Bulk package of 1 pc

You May Also Be Interested in

Essentra Components
CLAMPING FLUTED KNOB 1.750 IN DI / Fluted Knob 5/16"-18 Shaft with No Indicator Polypropylene Black
Need more? Email Us
Davies Molding, LLC
KNOB SERR W/SKIRT 0.253\
Need more? Email Us
Davies Molding, LLC
KNOB SERRATED 0.240\
Need more? Email Us
Kilo International
KNOB KNURLED W/SKRT 0.236\
Need more? Email Us
Grayhill Inc.
KNOB SERRATED 0.157\
Need more? Email Us
Kilo International
KNOB CLR GLOSS.925"DIA 6MM SHAFT
Lowest to $0.0554
Davies Molding, LLC
KNOB SMOOTH SKIRT 0.253\
Need more? Email Us
Davies Molding, LLC
KNOB KNURLED 0.126" ABS
Need more? Email Us
TE Connectivity
KNOB KNURLED W/SKRT 0.250\
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess