EN
  • EN
  • DE

1221-L

Part No 1221-L
Manufacturer Davies Molding, LLC
Catalog Knobs
Description KNOB SERRATED 0.236\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Cylindrical
Type Serrated
Shaft Size 0.236" (6.00mm)
Diameter 0.450" (11.43mm)
Height 0.550" (13.97mm)
Indicator Line on Side
Material Plastic
Color Black
Features Soft Touch
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1548362-1221-L
Ultra Librarian 3D Model Ultra Librarian 1221-L CAD Model

Description

N

You May Also Be Interested in

Ohmite
KNOB SMOOTH 0.250" ALUMINUM
Need more? Email Us
Ohmite
KNOB SMOOTH W/SKIRT 0.250\
Need more? Email Us
Kilo International
KNOB KNURLED 0.250\
Need more? Email Us
Apem Inc.
CONTROL KNOB / Switch Access Round Knob Rotary Switch Automotive
Need more? Email Us
Ohmite
KNOB FLUTED W/SKIRT 0.250\
Need more? Email Us
Kilo International
KNOB KNURLED 0.236\
Need more? Email Us
TE Connectivity
KNOB KNURLED 0.250\
Need more? Email Us
Ohmite
KNOB 0.250\
Need more? Email Us
Grayhill Inc.
KNOB KNURLED 0.157\
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess