EN
  • EN
  • DE

DS2751E/T&R

Part No DS2751E/T&R
Manufacturer Dallas Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0527+
Reference case TSSOP-8
Manufacturer Dallas Semiconductor
Manufacturer Homepage www.dalsemi.com
RoHS State Request Verification
Win Source Part Number 710056-DS2751E/T&R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2751E/T&R CAD Model

Description

The DS2751E/T&R is a battery fuel gauge IC manufactured by Dallas Semiconductor (now Maxim Integrated). It's designed to accurately monitor and manage rechargeable batteries in portable devices and other battery-powered applications. This fuel gauge provides critical information about the battery's state of charge, health, and temperature, enabling efficient power management and extended battery life.

Applications:

  • Portable media players (PMPs)
  • Digital cameras
  • Handheld gaming consoles
  • Mobile phones
  • Wireless headsets

Features:

  • Accurate Fuel Gauging: Provides precise estimates of remaining battery capacity.
  • Integrated Current Sensing: Measures charge and discharge currents without external sense resistors.
  • Voltage and Temperature Monitoring: Monitors battery voltage and temperature for optimal charging and protection.
  • Data Logging: Stores historical battery usage data for analysis and optimization.
  • I²C Communication Interface: Allows for easy communication with a host microcontroller.
  • Low Power Consumption: Minimizes impact on battery life.

Benefits:

  • Extended Battery Life: Accurate fuel gauging and optimized charging algorithms maximize battery runtime.
  • Improved User Experience: Provides accurate and reliable battery status information to the user.
  • Enhanced Battery Safety: Voltage and temperature monitoring protect the battery from overcharging and overheating.
  • Reduced System Cost: Integrated current sensing eliminates the need for external components.
  • Simplified System Design: I²C communication interface simplifies integration with a host microcontroller.

Technical Specifications:

  • Supply Voltage: 2.5V to 5.5V
  • Operating Temperature: -20°C to +70°C
  • Communication Interface: I²C
  • Package: TDFN

The DS2751E/T&R battery fuel gauge IC provides a comprehensive solution for battery management in portable devices. Its accurate fuel gauging, integrated current sensing, and voltage/temperature monitoring capabilities enable efficient power management, extended battery life, and improved user experience. The device’s low power consumption and easy integration make it a popular choice for a wide range of battery-powered applications.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess