EN
  • EN
  • DE

DS1235Y

Part No DS1235Y
Manufacturer Dallas Semiconductor
Catalog END - OF - LIFE
Description 256K Nonvolatille SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Dallas Semiconductor
Win Source Part Number 1168758-DS1235Y
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1235Y CAD Model

Description

The DS1235Y is a 32k Nonvolatile SRAM manufactured by Dallas Semiconductor (now Maxim Integrated). It combines static RAM (SRAM) with nonvolatile storage, offering the speed of SRAM with data retention capabilities even when power is lost. The internal lithium battery ensures data remains intact, making it ideal for applications where preserving data during power failures is crucial.

Applications

  • Industrial Control Systems: Storage of critical parameters and program settings in PLCs and other industrial automation equipment.
  • Data Logging: Preserves data records in scientific instruments, environmental monitoring systems, and other data logging applications.
  • Medical Devices: Stores patient data, calibration settings, and other critical information in medical equipment.
  • Point-of-Sale (POS) Systems: Protects sales data and transaction logs in retail and hospitality environments.
  • Networking Equipment: Stores configuration settings and routing tables in routers, switches, and other networking devices.

Features

  • Nonvolatile SRAM: Combines the speed of SRAM with nonvolatile storage, ensuring data retention without external power.
  • Built-in Lithium Battery: Provides power for data retention during power outages.
  • 32k Memory Capacity: Offers a storage capacity of 32 kilobytes.
  • Unlimited Write Cycles: Supports an unlimited number of write cycles without degradation.
  • Automatic Power-Fail Detection and Switchover: Automatically switches to battery backup power when power fails, ensuring seamless data retention.

Benefits

  • Data Integrity: Ensures that critical data is preserved even during power failures, preventing data loss and corruption.
  • Improved System Reliability: Enhances system reliability by providing a backup memory solution that retains data without external power.
  • Simplified System Design: Simplifies system design by integrating nonvolatile storage into a single device, reducing the need for external EEPROM or flash memory.
  • Reduced Maintenance Costs: Reduces maintenance costs by eliminating the need for frequent battery replacements.
  • Fast Access Time: Offers fast read and write access times, allowing for high-speed data processing and storage.

Additional Details

The DS1235Y typically operates from a 5V power supply and provides a standard SRAM interface for easy integration into existing systems. It is designed to be drop-in replacement for standard SRAM devices, allowing for seamless upgrades to nonvolatile memory without requiring significant hardware changes.

The internal lithium battery has a typical lifespan of 10 years or more, providing long-term data retention. When the primary power supply fails, the device automatically switches to the battery, preserving the data stored in the SRAM. Refer to the datasheet for specific details on the battery capacity and expected lifespan. As Dallas Semiconductor is now part of Maxim Integrated, the official datasheet can be found on the Maxim Integrated website.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess