EN
  • EN
  • DE

ZMM55C9V1

Part No ZMM55C9V1
Manufacturer Cystech Electonics Corp.
Catalog Electronic Wholesale
Description Surface Mount Zener Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cystech Electonics Corp.
Win Source Part Number 1283147-ZMM55C9V1
Manufacturer Homepage www.cystekec.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM55C9V1 CAD Model

Description

The ZMM55C9V1 is a Zener diode manufactured by Cystech Electonics Corp. It's designed to provide a stable reference voltage and is commonly used for voltage regulation, surge protection, and voltage clipping in various electronic circuits. The diode is part of the ZMM55 series, which are small outline plastic packages suitable for surface mount technology.

Applications

  • Voltage Regulation: Maintains a stable voltage output despite variations in input voltage or load current.
  • Surge Protection: Protects sensitive electronic components from voltage spikes and transients.
  • Voltage Clipping: Limits the voltage to a specific level to prevent damage to circuits.
  • Overvoltage Protection: Shuts down a circuit or triggers an alarm when the voltage exceeds a safe level.
  • Reference Voltage: Provides a stable reference voltage for analog and mixed-signal circuits.

Features

  • 9.1V Zener Voltage: Provides a stable 9.1V reference voltage.
  • Small Outline Plastic Package (SOD-80): Suitable for surface mount assembly.
  • Low Leakage Current: Minimizes power losses and improves efficiency.
  • High Surge Current Capability: Withstands high current surges without damage.
  • RoHS Compliant: Ensures environmental compliance by restricting hazardous substances.

Benefits

  • Stable Voltage Reference: Provides a reliable voltage reference for accurate circuit operation.
  • Effective Surge Protection: Protects circuits from damaging voltage transients.
  • Compact Size: Saves board space in space-constrained applications.
  • Easy to Use: Simple two-terminal device for easy integration into circuits.
  • Cost-Effective: Provides a low-cost solution for voltage regulation and protection.

Additional Details

The ZMM55C9V1 has a power dissipation rating that allows it to handle a moderate amount of power while regulating voltage. The device is typically available in a SOD-80 package, which is a small, surface-mountable package that facilitates automated assembly. Zener diodes like the ZMM55C9V1 operate by maintaining a constant voltage across their terminals when a reverse voltage is applied that exceeds the Zener voltage. This characteristic makes them invaluable in stabilizing voltage rails and protecting circuits from overvoltage conditions.

Because of its reliable performance and small size, the ZMM55C9V1 is suitable for a wide range of electronic applications, including power supplies, communication equipment, and consumer electronics.

You May Also Be Interested in

Intel
Lowest to $50.4238
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Cypress Semiconductor Corp
Lowest to $386.1000
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Spansion
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess