EN
  • EN
  • DE

MTP9435BDY

Part No MTP9435BDY
Manufacturer Cystech Electonics Corp.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cystech Electonics Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832190-MTP9435BDY
Ultra Librarian 3D Model Ultra Librarian MTP9435BDY CAD Model

Description

The MTP9435BDY is a P-Channel enhancement mode MOSFET produced by Cystech Electronics Corp. This MOSFET is optimized for power management and load switching applications, offering efficient performance in a variety of electronic systems.

Applications:

  • Power Management in Portable Devices: Commonly used in smartphones, tablets, and other portable devices to manage and regulate power efficiently.
  • Load Switching: Controls power distribution by efficiently switching loads on and off.
  • DC-DC Converters: Integrated into DC-DC converters for voltage regulation and efficient power conversion.
  • Battery Management Systems (BMS): Employed in battery packs to manage charging and discharging processes.
  • Power Adapters: Used in power adapters for voltage regulation and power conversion.

Features:

  • P-Channel MOSFET: Suited for high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss, enhancing overall circuit efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Enables easy driving with low-voltage logic circuits.
  • Surface Mount Package: Allows for automated assembly and efficient use of PCB space.
  • Halogen-Free: Compliant with environmental regulations for reduced environmental impact.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, improving the efficiency of power circuits.
  • Simplified Circuit Design: Low gate threshold voltage simplifies the driving circuitry, reducing component count.
  • Compact Design: Surface mount package enables smaller and more compact product designs.
  • Reliable Performance: Provides stable and consistent performance in demanding applications.
  • Environmentally Sound: Halogen-free construction ensures compliance with environmental regulations.

Additional Details:

The MTP9435BDY is characterized by its low on-resistance and gate threshold voltage. Its electrical specifications include drain-source voltage (VDS) and drain current (ID) ratings. The RDS(on) is typically specified at a specific gate-source voltage (VGS) and drain current. For detailed technical information, refer to the manufacturer's datasheet.

You May Also Be Interested in

Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Advantech Corp
SWITCH SL set USA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess