EN
  • EN
  • DE

MTN8N50E3

Part No MTN8N50E3
Manufacturer Cystech Electonics Corp.
Catalog Misc Products
Description N-Channel Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cystech Electonics Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832169-MTN8N50E3
Ultra Librarian 3D Model Ultra Librarian MTN8N50E3 CAD Model

Description

The MTN8N50E3 is a high-voltage N-channel MOSFET manufactured by Cystech Electronics Corp., designed for power switching applications requiring efficient and reliable performance. This MOSFET is well-suited for applications where high voltage and low on-resistance are critical.

Applications

  • Power Supplies: Used in switching power supplies (SMPS) for various electronic devices.
  • Motor Control: Employed in motor control circuits for industrial equipment, household appliances, and automotive applications.
  • Lighting Systems: Used in electronic ballasts and LED lighting systems for efficient power conversion.
  • Inverters: Applied in DC-AC inverters for solar power systems, UPS (Uninterruptible Power Supplies), and portable power devices.
  • Audio Amplifiers: Can be used in audio power amplifiers for enhanced audio performance.

Features

  • N-Channel MOSFET: Uses N-channel enhancement mode technology.
  • High Voltage: Suitable for high-voltage applications (500V).
  • Low On-Resistance (RDS(on)): Provides low RDS(on) for minimal power loss.
  • Fast Switching Speed: Offers fast switching performance for efficient power conversion.
  • TO-220 Package: Comes in a TO-220 package for easy mounting and effective heat dissipation.
  • Avalanche Rated: Designed to withstand avalanche conditions for increased reliability.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation and increases efficiency.
  • Enhanced Reliability: Avalanche rating ensures robustness and reliability in demanding applications.
  • Easy Mounting: The TO-220 package simplifies mounting and heat sinking.
  • Versatile Application: Suitable for a wide variety of power switching tasks.
  • Optimal Thermal Performance: TO-220 package enables effective heat dissipation, enhancing overall performance.

Additional Details

The MTN8N50E3 is designed to operate over a specified temperature range, making it suitable for use in various environments. Its gate threshold voltage is compatible with standard drive circuits. The specifications include a maximum drain current rating and a maximum gate-source voltage rating which should be followed. It is suitable for high-frequency switching applications where efficiency and reliability are paramount.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess