EN
  • EN
  • DE

MTDN7002ZHS6R

Part No MTDN7002ZHS6R
Manufacturer Cystech Electonics Corp.
Catalog Misc Products
Description N-CHANNEL MOSFET (dual transistors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cystech Electonics Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832154-MTDN7002ZHS6R
Ultra Librarian 3D Model Ultra Librarian MTDN7002ZHS6R CAD Model

Description

The MTDN7002ZHS6R is a small signal N-Channel MOSFET from Cystech Electronics Corp., designed for low voltage, low current switching applications. It is typically used in portable devices and other applications where space and power efficiency are critical. Its key features include a low gate threshold voltage and fast switching speeds.

Applications

  • Load Switching
  • Level Shifting
  • Analog Switching
  • Portable Devices
  • Battery-Powered Applications

Features

  • N-Channel Enhancement Mode MOSFET
  • Low Gate Threshold Voltage
  • Fast Switching Speed
  • Small Footprint
  • RoHS Compliant

Benefits

  • Low Voltage Operation: The low gate threshold voltage allows for operation from low voltage supplies.
  • Efficient Switching: Fast switching speeds minimize switching losses and improve efficiency.
  • Space Saving: The small footprint allows for high-density circuit designs.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.

Technical Specifications

The MTDN7002ZHS6R typically features a drain-source voltage (VDS) rating and a continuous drain current (ID) rating suitable for small signal applications. Consult the device datasheet for precise values. The datasheet will also provide the gate threshold voltage (VGS(th)), on-resistance (RDS(on)) at various gate-source voltages, and switching characteristics.

This MOSFET is usually available in a small surface-mount package, such as SOT-23, designed for compact PCB layouts. Thermal considerations are generally less critical for small signal MOSFETs, but it's still important to adhere to the recommended operating conditions specified in the datasheet.

When using this MOSFET, ensure that the gate-source voltage (VGS) is sufficient to fully turn on the device and achieve the desired on-resistance. Consider the switching speed requirements of the application and select appropriate gate drive resistors to optimize performance.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess