EN
  • EN
  • DE

LM6206-3.3N3

Part No LM6206-3.3N3
Manufacturer Cystech Electonics Corp.
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cystech Electonics Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843410-LM6206-3.3N3
Ultra Librarian 3D Model Ultra Librarian LM6206-3.3N3 CAD Model

Description

The Cystech Electronics Corp. LM6206-3.3N3 is a low dropout (LDO) linear regulator. It is designed to provide a stable 3.3V output voltage from a higher DC input voltage with minimal voltage drop. LDO regulators are commonly used in battery-powered devices and other applications where efficiency and low noise are critical.

Applications:

  • Battery-Powered Devices: Powering microcontrollers, sensors, and other components in portable devices.
  • Mobile Phones: Regulating voltage to various subsystems within the phone.
  • Wireless Communication Modules: Providing stable power to RF transceivers and other wireless components.
  • Microcontroller Power Supplies: Regulating the voltage supply to microcontrollers.
  • FPGA Power Supplies: Providing a stable and regulated voltage supply for FPGAs.

Features:

  • Low Dropout Voltage: Maintains regulation with minimal difference between input and output voltage, extending battery life.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Overtemperature Protection: Shuts down the regulator in case of overheating, preventing damage to the module itself.
  • Short-Circuit Protection: Protects the regulator and connected devices from damage due to short circuits.

Benefits:

  • Extended Battery Life: Reduces power consumption and extends battery life in portable devices.
  • Reliable Power Supply: Provides a stable and consistent 3.3V output, ensuring reliable operation of electronic systems.
  • Protection Features: Safeguards the regulator and connected devices from potential damage, extending their lifespan.
  • Easy Integration: Simplifies the design and implementation process with its compact size and standard interface.
  • Low Noise Operation: Provides a clean power supply, minimizing noise and interference.

Additional Details:

The LM6206-3.3N3 comes in a small surface mount package. Key specifications include the input voltage range, output voltage (3.3V), output current, dropout voltage, and quiescent current. Specific values for these parameters will vary depending on the specific model and should be consulted from the manufacturer's datasheet. It is designed to be stable with small ceramic output capacitors, further simplifying the design process.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess