EN
  • EN
  • DE

W42C70-01G

Part No W42C70-01G
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016846-W42C70-01G
Categories OEM Parts(T-Z)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W42C70-01G CAD Model

Description

The W42C70-01G is a 64K x 4 high-speed CMOS Static RAM (SRAM) manufactured by Cypress Semiconductor. This SRAM offers a fast access time, making it suitable for applications demanding rapid data storage and retrieval. It's designed for use in various memory systems where speed and low power consumption are crucial.

Applications

  • Cache memory: Used as cache memory in microprocessors and microcontrollers to speed up data access.
  • Buffer memory: Employed as buffer memory in communication systems and data acquisition devices.
  • Image processing: Found in image processing systems for storing and manipulating image data.
  • Digital signal processing (DSP): Utilized in DSP applications for temporary data storage during signal processing operations.
  • Embedded systems: Integrated into embedded systems for storing program code and data.

Features

  • High-speed access: Offers a fast access time for quick data retrieval.
  • CMOS technology: Provides low power consumption.
  • 64K x 4 organization: Stores 262,144 bits of data organized as 65,536 words of 4 bits each.
  • TTL-compatible inputs and outputs: Interfaces easily with TTL logic circuits.
  • Single 5V power supply: Operates from a single 5V power supply.
  • Three-state outputs: Allows for easy memory expansion and bus sharing.
  • Available in various packages: Typically available in DIP or SOJ packages.

Benefits

  • Improved system performance: Fast access time enhances overall system speed.
  • Reduced power consumption: CMOS technology minimizes power dissipation.
  • Easy integration: TTL compatibility simplifies interfacing with other logic circuits.
  • Flexible memory organization: 64K x 4 organization suits a wide range of applications.
  • Reliable operation: Designed for stable and reliable performance.

The W42C70-01G SRAM is a valuable component for applications that demand high-speed data storage and retrieval with low power consumption. Its combination of speed, density, and ease of use makes it a popular choice for various memory system designs. Its fast access time and low power dissipation contribute to overall system efficiency, making it suitable for high-performance embedded systems and other memory-intensive applications.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess