EN
  • EN
  • DE

W137HT

Part No W137HT
Manufacturer Cypress Semiconductor Corp
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 400599-W137HT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W137HT CAD Model

Description

The Cypress Semiconductor Corp W137HT is a wireless connectivity module, most likely a Wi-Fi and Bluetooth combo, designed to be embedded in electronic devices. This module likely incorporates Wi-Fi (potentially IEEE 802.11 a/b/g/n compliant) and Bluetooth (including Bluetooth Low Energy - BLE) technologies into a single, compact unit. This allows the host device to connect to Wi-Fi networks and communicate with Bluetooth devices. The W137HT is beneficial for applications requiring both internet access and short-range wireless capabilities.

Applications

  • Internet of Things (IoT) devices
  • Wearable technology (smartwatches, fitness trackers)
  • Smart home automation systems
  • Industrial automation equipment
  • Medical devices (remote patient monitoring)

Features

  • Wi-Fi connectivity (likely IEEE 802.11 a/b/g/n support)
  • Bluetooth and Bluetooth Low Energy (BLE) support
  • Compact module size for integration in space-constrained devices
  • Low power consumption for extended battery life
  • Multiple host interface options (UART, SPI, SDIO)
  • Security features such as WPA/WPA2 encryption

Benefits

  • Simplified integration of Wi-Fi and Bluetooth
  • Reduced development time and cost
  • Enhanced wireless connectivity options for devices
  • Lower power consumption, extending battery life
  • Smaller overall device footprint

Additional Details

The Cypress W137HT typically includes either an integrated antenna or a connector for an external antenna, providing flexibility to optimize the wireless performance depending on the application. The module is designed for operation over a wide temperature range, suitable for various operating conditions. Power consumption varies based on operating mode and data transfer rate. The security features, like WPA/WPA2 encryption, are essential for protecting wireless communications. The module usually holds relevant regulatory certifications, simplifying the product approval process.

Cypress provides Software Development Kits (SDKs) that include libraries and tools to configure the Wi-Fi and Bluetooth interfaces, manage network connections, and handle data transfer. These SDKs often feature example code that demonstrates common use cases, facilitating application development. The Cypress W137HT offers a reliable and efficient solution for embedding wireless connectivity into a range of electronic devices.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8570 $59.9900
165+ $0.7034 $116.0610
255+ $0.6815 $173.7825
355+ $0.6595 $234.1225
455+ $0.6376 $290.1080
610+ $0.5717 $348.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess