The SL811HST14 is a USB host controller manufactured by Cypress Semiconductor Corp. It provides a complete solution for adding USB host functionality to embedded systems. This chip handles all USB protocol transactions, allowing the host processor to focus on higher-level application tasks. It supports both low-speed (1.5 Mbps) and full-speed (12 Mbps) USB devices.
Applications
- Embedded systems requiring USB host functionality
- Industrial control systems
- Point-of-sale (POS) terminals
- Medical devices
- Data acquisition systems
- Legacy peripheral upgrades to USB
Features
- USB Specification 1.1 compliant host controller
- Supports both low-speed (1.5 Mbps) and full-speed (12 Mbps) USB devices
- Integrated Serial Interface Engine (SIE)
- Integrated transceiver
- Supports up to 16 endpoints
- Operates from a single 3.3V supply
- Available in a compact TQFP package
- Host mode only operation
- Integrated pull-up resistors for USB data lines
Benefits
- Simplified USB host implementation: The integrated SIE and transceiver reduce the need for external components, simplifying the design process and reducing board space.
- Improved system performance: Offloading USB protocol handling from the host processor improves overall system performance.
- Reduced power consumption: The low-power design extends battery life in portable applications.
- Cost-effective solution: The integration of key USB host functions reduces the overall system cost.
- Faster time to market: The SL811HST14’s ease of use allows developers to quickly add USB host functionality to their products.
- Wide range of supported devices: Compatibility with both low-speed and full-speed USB devices allows for interfacing with a wide range of peripherals.
Technical Specifications
The SL811HST14 operates from a single 3.3V power supply. It includes an integrated Serial Interface Engine (SIE) and a USB transceiver. The chip supports up to 16 endpoints. It is available in a TQFP (Thin Quad Flat Package). It interfaces with the host processor via a serial interface. The operating temperature range is typically -40°C to +85°C.