EN
  • EN
  • DE

S71PL064J08BAI0B0

Part No S71PL064J08BAI0B0
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Description Specialty Memory Circuit PBGA56
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085408-S71PL064J08BAI0B0
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S71PL064J08BAI0B0 CAD Model

Description

The S71PL064J08BAI0B0 is a 64-Mbit (8 MB) NOR Flash memory device manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It is designed for applications requiring fast read access, high endurance, and reliable non-volatile storage. This series of memory chips are used in a variety of applications.

Applications

  • Embedded Systems: Storing boot code, operating systems, and application code in embedded microcontrollers and microprocessors.
  • Automotive Electronics: Storing firmware, configuration data, and calibration data in automotive ECUs (Engine Control Units) and other vehicle control systems.
  • Industrial Control Systems: Storing program code, configuration parameters, and data logging information in industrial automation equipment.
  • Networking Equipment: Storing bootloaders, operating system images, and configuration files in routers, switches, and other networking devices.
  • Consumer Electronics: Found in various consumer devices like set-top boxes, digital cameras, and handheld devices for storing firmware and user data.

Features

  • 64-Mbit (8 MB) Capacity: Provides a significant amount of non-volatile storage.
  • NOR Flash Technology: Offers fast random access and high endurance compared to NAND flash.
  • Page Mode Operation: Supports fast page read and write operations for improved performance.
  • Multiple Interface Options: Available with parallel or serial interfaces (e.g., SPI, Quad SPI) for flexible system integration.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits

  • Fast Boot Times: Quick read access allows for rapid system startup and code execution.
  • Reliable Data Storage: Non-volatile nature ensures data retention even without power.
  • High Endurance: Withstands a large number of program/erase cycles, ensuring long-term reliability.
  • Flexible System Integration: Multiple interface options and package types provide flexibility in system design.
  • Cost-Effective Solution: Provides a cost-effective non-volatile storage solution for a wide range of applications.

Additional Details

The S71PL064J08BAI0B0 typically operates at 3V or 1.8V, and the specific operating voltage, timing characteristics, and package type are detailed in the Cypress (Infineon) datasheet. Key considerations include the program/erase cycle endurance, data retention time, and operating temperature range. Proper PCB layout and power supply decoupling are critical for ensuring optimal performance and reliability. When designing with this memory, it's also important to consider error correction codes (ECC) to further enhance data integrity in critical applications. The datasheet provides detailed information on sector sizes and block locking features.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess