EN
  • EN
  • DE

S71PL032J08BAWOB

Part No S71PL032J08BAWOB
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011105-S71PL032J08BAWOB
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S71PL032J08BAWOB CAD Model

Description

The S71PL032J08BAWOB is a 32-Mbit (4 Mbyte) Parallel Flash memory device manufactured by Cypress Semiconductor (now Infineon Technologies). It is a highly reliable and efficient non-volatile memory solution designed for a variety of embedded applications requiring persistent data storage and fast access times.

Applications

  • Embedded Systems: Storage of firmware, boot code, and configuration data in embedded microcontrollers.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing operating systems and configuration files.
  • Industrial Automation: Storage of program code and calibration parameters in industrial control systems.
  • Consumer Electronics: Integrated into set-top boxes, digital TVs, and other consumer devices for storing application software.
  • Medical Devices: Used in medical equipment for storing diagnostic data and software.

Features

  • 32-Mbit Density: Provides 32 Mbits (4 Mbytes) of non-volatile storage capacity.
  • Parallel Interface: Offers a high-speed parallel interface for fast data access.
  • Fast Read Access Time: Enables quick data retrieval for improved system performance.
  • High Endurance: Supports a high number of program/erase cycles for long-term reliability.
  • Page Mode Operation: Allows for fast page-level programming and erasing.
  • Wide Voltage Range: Operates over a wide supply voltage range for design flexibility.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits

  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is removed.
  • Fast Performance: Parallel interface and fast read access times enhance system performance.
  • High Endurance: Long-term reliability ensures data integrity over the lifespan of the product.
  • Design Flexibility: Wide voltage range provides flexibility in system design.
  • Easy Integration: Standard parallel interface simplifies integration with microcontrollers and other devices.

Additional Details

The S71PL032J08BAWOB typically operates with a supply voltage between 2.7V and 3.6V. It features advanced memory management capabilities, including block locking and unlocking to protect critical data. The operating temperature range is generally from -40°C to +85°C, making it suitable for a wide range of environments. Detailed technical specifications, including read/write timings, erase cycles, and package information, can be found in the product datasheet available from Infineon Technologies (formerly Cypress Semiconductor).

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess