EN
  • EN
  • DE

S6J324CKSPSE20000

Part No S6J324CKSPSE20000
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description MCU 32-bit Arm Cortex-R5F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462712-S6J324CKSPSE20000
Manufacturer Cypress Semiconductor Corp
Package Tray
Product Status Active
Core Processor ARM® Cortex®-R5F
Core Size 32-Bit
Speed 240MHz
Connectivity CANbus, CSIO, Ethernet, I²C, LINbus, SPI, UART/USART
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 120
Program Memory Size 2.0625MB (2.0625M x 8)
Program Memory Type FLASH
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 1.15V ~ 5.5V
Data Converters A/D 50x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 208-TEQFP (28x28)
Package / Case 208-LQFP Exposed Pad
Ultra Librarian 3D Model Ultra Librarian S6J324CKSPSE20000 CAD Model

Description

The S6J324CKSPSE20000 is a 32-bit ARM Cortex-R5F microcontroller (MCU) developed by Cypress, tailored for advanced automotive applications requiring high levels of performance and safety. Its robust architecture and dedicated automotive-oriented features make it a top choice for developers working on vehicle control, advanced driver assistance systems (ADAS), and in-vehicle networking. This MCU combines the high-performance capabilities of the Cortex-R5F core with a wide range of connectivity options, including CAN, LIN, and Ethernet, to support complex, interconnected automotive systems. Its extensive set of peripherals and dedicated hardware safety mechanisms are designed to meet the stringent requirements of the ISO 26262 functional safety standard, essential for automotive applications. Additionally, the S6J324CKSPSE20000 integrates advanced security features to protect against tampering and unauthorized access, ensuring the safety and integrity of automotive systems. With its combination of performance, safety, and security, the S6J324CKSPSE20000 represents a leading-edge solution for the automotive industry, addressing the growing demand for reliable and high-performance automotive electronics.

You May Also Be Interested in

Microchip Technology
8bit MicroController
Lowest to $18.7687
Microchip Technology
8bit MicroController
Lowest to $11.7200
STMicroelectronics
MCU U575 Arm Cortex-M33 2MB UFBGA-169
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 58LP 80MHz 256KB TQFP ExtInd
Lowest to $50.1785
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.6113
Renesas Electronics America
MCU
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess