EN
  • EN
  • DE

S29JL032H90TFI013

Part No S29JL032H90TFI013
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Description 2M X 16 Flash 3V Prom 90 Ns PDSO48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019141-S29JL032H90TFI013
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29JL032H90TFI013 CAD Model

Description

The S29JL032H90TFI013 is a 32 Mbit (4 MB) NOR flash memory device from Cypress Semiconductor Corp. It's engineered for applications demanding reliable, high-performance non-volatile storage with fast access times. Part of the JL family, it's designed for use in a wide array of embedded systems where code and data storage are crucial.

Applications

  • Embedded Systems: Storing firmware, boot code, and configuration data in various embedded applications.
  • Networking Devices: Used in routers, modems, and switches for storing system code and settings.
  • Automotive Electronics: Applications include storing calibration data, boot code, and system parameters in automotive control units.
  • Industrial Control Systems: Deployed in industrial controllers and automation equipment for reliable storage of control code and system configurations.
  • Medical Devices: Used in medical instruments and devices for storing critical software and patient data.

Features

  • Density: 32 Mbit (4 MB) of flash memory.
  • Organization: Organized as 2M x 16 bits.
  • Voltage: Operates at 3.0V.
  • Interface: Supports a 16-bit parallel interface.
  • Burst Mode: Offers burst mode read operations for faster data transfer.
  • Sector Protection: Includes sector protection features to prevent accidental or unauthorized programming and erasure.
  • Erase Suspend/Resume: Supports suspend and resume functionality for erase operations.
  • Program Suspend/Resume: Supports suspend and resume functionality for program operations.
  • Operating Temperature: Industrial temperature range (-40°C to +85°C).
  • Package: Available in a TFBGA (Thin Fine-Pitch Ball Grid Array) package.

Benefits

  • High Performance: Delivers fast read access times, enabling quick system boot-up and application execution.
  • Reliable Storage: Provides robust data retention and high endurance for long-term data storage.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices.
  • Flexible Operation: Offers various operating modes and features for flexible system design.
  • Enhanced Security: Sector protection features enhance data security and prevent unauthorized modifications.
  • Wide Temperature Range: Suitable for use in a broad range of operating environments.

Additional Details

The S29JL032H90TFI013 utilizes advanced NOR flash memory technology. It supports a variety of commands for reading, writing, and erasing data, and incorporates power management features to minimize energy consumption. The TFBGA package ensures efficient thermal dissipation and is optimized for surface mount assembly.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess