EN
  • EN
  • DE

S29GL512S12DHE012

Part No S29GL512S12DHE012
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062448-S29GL512S12DHE012
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29GL512S12DHE012 CAD Model

Description

The S29GL512S12DHE012 is a 512 Mbit (64 MB) flash memory device manufactured by Cypress Semiconductor Corp. It's part of the GL-S family, which are known for their high performance and reliability in embedded systems. This device features a 128-bit burst read mode, offering quick data access. The S29GL512S is designed to operate at 3V and supports various security features for data protection. This flash memory is used for storing code and data in a wide array of applications.

Applications:

  • Embedded systems requiring non-volatile memory
  • Automotive applications for storing firmware and data
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Consumer electronics including set-top boxes and gaming consoles

Features:

  • 512 Mbit (64 MB) memory capacity
  • 3V operating voltage
  • 128-bit burst read mode for high-speed data access
  • Sector protection features to prevent accidental overwrites
  • Common Flash Interface (CFI) for easy integration with host systems
  • Advanced security features to protect sensitive data
  • Supports program suspend and resume operations
  • Offered in various package options for design flexibility

Benefits:

  • High performance: The 128-bit burst read mode ensures quick data retrieval, improving system performance.
  • Reliable data storage: Non-volatile memory retains data even when power is off.
  • Data protection: Sector protection and security features prevent unauthorized access and accidental data corruption.
  • Easy integration: The CFI simplifies integration with various host systems.
  • Low power consumption: Designed for efficient power usage in embedded applications.
  • Wide operating temperature range: Suitable for use in harsh environments.

Additional Details:

The S29GL512S12DHE012 utilizes a NOR flash memory architecture, allowing for random access to any memory location. It supports both read and write operations. The device is typically packaged in a BGA (Ball Grid Array) which allows for a smaller footprint and improved thermal performance. Specific operating temperature ranges and endurance cycles (program/erase cycles) vary, so consult the Cypress Semiconductor datasheet for definitive parameters for S29GL512S12DHE012

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess