EN
  • EN
  • DE

S29GL512N11TAI01

Part No S29GL512N11TAI01
Manufacturer Cypress Semiconductor Corp
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186241-S29GL512N11TAI01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL512N11TAI01 CAD Model

Description

The S29GL512N11TAI01 is a 512 Mbit (64 MB) NOR Flash memory device produced by Cypress Semiconductor Corp. Part of the GL-N family, it offers high performance and reliability suited for embedded systems. It is designed for applications requiring rapid read access, low power consumption, and dependable data storage.

Applications

  • Embedded Systems: Storing boot code, application code, and data in a variety of embedded systems, including industrial controllers, networking equipment, and consumer electronics.
  • Automotive: Storing firmware and configuration data for engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Wireless Communication: Storing firmware, configuration parameters, and over-the-air (OTA) update images in wireless devices.
  • Medical Devices: Storing critical application code, patient data, and diagnostic information in medical equipment.
  • Aerospace: Used in aerospace applications requiring robust and non-volatile memory storage.

Features

  • 512 Mbit (64 MB) capacity: Offers substantial storage for code and data.
  • NOR Flash Technology: Provides fast random access read operations.
  • 1.8V Supply Voltage: Designed for low power consumption.
  • Page Mode Operation: Supports page mode read operations for increased performance.
  • Sector Protection: Allows individual sectors to be protected from accidental program or erase operations.
  • Common Flash Interface (CFI): Provides a standard interface for identifying device parameters and features.
  • Advanced Sector Protection: Offers enhanced security features to prevent unauthorized access and modification of data.
  • Extended Temperature Range: Operates reliably over a wide temperature range, typically -40°C to +85°C.

Benefits

  • Fast Read Performance: Enables quick boot-up times and efficient application execution.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • High Reliability: Ensures data integrity and long-term storage stability.
  • Security Features: Protects sensitive data from unauthorized access.
  • Compact Package: Saves board space and reduces system size.
  • Ease of Integration: Standard interface simplifies integration into existing systems.
  • Cost-Effective Solution: Provides a balance of performance, features, and cost.

Additional Details

The S29GL512N11TAI01 is characterized by the suffix 'TAI01', which likely refers to specific packaging or testing configurations that differentiate it from other models in the family. The TAI likely refers to a TSOP package type. It supports various operating modes, including read, program, and erase. The device is also equipped with write protection and power-down modes to enhance data security and reduce power consumption. It is designed to meet the rigorous requirements of embedded systems, offering a compelling combination of high performance, low power, and robust data storage.

You May Also Be Interested in

Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5624 $62.5624
3+ $51.3333 $153.9999
4+ $49.7292 $198.9168
5+ $48.1251 $240.6255
7+ $46.5209 $325.6463
9+ $41.7084 $375.3756
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess