The S29GL064N90TFI030H is a 64-Mbit Flash memory device manufactured by Cypress Semiconductor. This NOR flash memory is designed for embedded systems, providing reliable non-volatile storage for code and data. It is known for its fast access times and low power consumption, making it suitable for applications where performance and efficiency are critical.
Applications
- Embedded Systems
- Industrial Automation
- Networking Devices
- Automotive Electronics
- Portable Electronics
Features
- 64 Mbit Flash Memory
- 3.0V Single Power Supply Operation
- Fast Access Times for High Performance
- Uniform Sector Architecture for Easy Memory Management
- Write Protection (WP#) to Prevent Accidental Programming
- Advanced Sector Protection (ASP) for Enhanced Security
- Low Power Consumption for Battery-Powered Devices
- Common Flash Interface (CFI) for Standardized Access
- Available in Various Package Options
Benefits
- Reliable Storage for Critical Code and Data
- Improved System Performance Due to Fast Access Times
- Simplified Memory Management with Uniform Sectors
- Data Protection Against Accidental Overwrites
- Enhanced Data Security to Prevent Unauthorized Access
- Extended Battery Life in Portable Applications
- Easy Integration into Existing Systems with CFI Compliance
Additional Details
The S29GL064N90TFI030H features a uniform sector architecture which simplifies memory management and programming algorithms. It includes a write protection (WP#) pin to prevent accidental data corruption. The Advanced Sector Protection (ASP) feature provides enhanced data security. Compliant with the Common Flash Interface (CFI) standard, the device ensures compatibility with a wide range of microcontrollers and development tools. The '90' in the part number likely indicates a speed grade or timing parameter, while 'TFI030H' specifies the package type and other manufacturing-specific details that are important for proper handling and integration in the target application.