The S29GL064A90TAIR43 is a 64-Mbit (8 M x 8) or (4 M x 16) CMOS 3.0 Volt-only Flash memory manufactured by Cypress Semiconductor. This device offers high-performance read and write operations, making it suitable for embedded applications where reliable and fast non-volatile storage is critical. It is designed to operate with a single 3.0V power supply, reducing system complexity and power consumption.
Applications
- Embedded Systems
- Networking Equipment
- Industrial Control Systems
- Automotive Electronics
- Consumer Electronics
Features
- 64 Mbit (8 M x 8 or 4 M x 16) CMOS Flash Memory
- 3.0 Volt-only operation for simplified power supply design
- Fast access times for high-performance operation
- Uniform sector architecture for efficient memory management
- Hardware write protection to prevent accidental data corruption
- Advanced Sector Protection (ASP) for enhanced data security
- Low power consumption for extended battery life
- Common Flash Interface (CFI) compliant for easy system integration
- Offered in various package options for design flexibility
Benefits
- Reliable non-volatile storage for critical data
- Fast read and write speeds enhance system performance
- Simplified system design with 3.0V-only operation
- Efficient memory management with uniform sector architecture
- Data protection mechanisms safeguard against accidental corruption
- Low power consumption extends battery life in portable devices
- Easy integration into existing systems with CFI compliance
Additional Details
The S29GL064A90TAIR43 utilizes a uniform sector architecture, which simplifies memory management and programming algorithms. The device incorporates advanced sector protection features to prevent unauthorized access or accidental modification of critical data. It is fully compliant with the Common Flash Interface (CFI) standard, ensuring compatibility with a wide range of microcontrollers and development tools. Its low power consumption makes it well-suited for battery-powered applications. The '90' in the part number may refer to a speed grade, while 'TAIR43' specifies the package type and specific configuration details for manufacturing and assembly. This Flash memory device provides a robust and reliable storage solution for a diverse range of applications.