The S29GL032M10FAIR30 is a 32-Mbit (4 M x 8) or (2 M x 16) CMOS 3.0 Volt-only, simultaneous operation Flash memory device manufactured by Cypress Semiconductor. It offers high-performance read and write operations, making it suitable for embedded systems requiring reliable and fast data storage. It is designed for demanding applications where low power consumption and high density are critical.
Applications
- Embedded systems
- Industrial control systems
- Networking equipment
- Automotive applications
- Medical devices
Features
- 32 Mbit (4 M x 8) or (2 M x 16) CMOS Flash Memory
- 3.0 Volt-only operation for read and write
- Simultaneous Read/Write Operations
- High-performance: Fast access times
- Sector architecture: Uniform sector size for easy memory management
- WP#/ACC input pin for write protection
- Advanced Sector Protection (ASP) for secure data storage
- Low power consumption: Standby and Deep Power-down modes
- Common Flash Interface (CFI) compliant
- Offered in various package options for design flexibility
Benefits
- Reliable data storage in demanding environments.
- Fast read/write performance improves system responsiveness.
- Simultaneous operation enhances system efficiency.
- Low power consumption extends battery life in portable devices.
- Sector protection mechanisms safeguard critical data.
- Easy integration into existing systems with CFI compliance.
Additional Details
The S29GL032M10FAIR30 operates with a single 3.0V power supply, simplifying system design and reducing power requirements. It features a uniform sector architecture, which facilitates efficient memory management and simplifies programming algorithms. The device also includes advanced sector protection features, which prevent accidental or unauthorized modification of critical data. The WP#/ACC input pin provides hardware write protection, further enhancing data security. Available in various package options, it offers flexibility for different board layouts and system requirements. The part number S29GL032M10FAIR30 indicates specific configuration and packaging details that are crucial for proper selection and use in the target application.