The S29AL032D70TFI040(H) is a 32 Mbit (4M x 8-bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Cypress Semiconductor Corp. This memory device is designed for applications needing high-speed, reliable, non-volatile data storage.
Applications
- Embedded systems for boot code, application code, and data storage.
- Industrial automation and control equipment.
- Networking and communication devices.
- Consumer electronics products.
- Automotive applications, including engine control units and navigation systems.
Features
- 3.0 Volt-only operation for both read and write operations. Simplifies power supply design and reduces system cost.
- Simultaneous Read/Write capability. Allows concurrent read operations from one memory block while writing to another.
- Sector Protection. Provides hardware-based sector protection to prevent accidental program or erase operations in critical memory areas.
- Fast Access Time. Enables quick data retrieval, improving overall system performance.
- Low Power Consumption. Reduces energy consumption, making it suitable for battery-powered and energy-efficient applications.
- Common Flash Interface (CFI). Supports industry-standard CFI, ensuring compatibility with various flash memory programming tools and algorithms.
- Operating Temperature: -40°C to +85°C.
Benefits
- Increased System Performance: The simultaneous read/write feature enables more efficient data handling and faster system response times.
- Enhanced Data Integrity: Sector protection mechanisms safeguard critical data from accidental corruption.
- Cost-Effective Design: The 3.0 Volt-only operation simplifies power supply requirements and reduces component count.
- Extended Battery Life: Low power consumption makes the device suitable for portable and battery-powered devices.
- Ease of Integration: Compliance with the Common Flash Interface (CFI) simplifies integration into existing systems.
Additional Details
The S29AL032D70TFI040(H) is available in a surface-mount package suitable for automated assembly. It's designed to meet the stringent requirements of industrial and automotive applications, providing reliable non-volatile storage in harsh environments. The device uses advanced flash memory technology to ensure high reliability and data retention.