The S29AL016M10TFI02 is a 16 Mbit (2 M x 8-bit) CMOS 3.0 Volt-only, Sector Erase Flash memory device from Cypress Semiconductor. It is designed for high-performance embedded systems requiring non-volatile storage.
Applications:
- Embedded systems
- Networking equipment
- Consumer electronics
- Data storage
- Boot code storage
- Program storage for microcontrollers
Features:
- 3.0 V single power supply operation for read and write
- Sector erase architecture
- High performance
- Fast read access time
- Low power consumption
- Sector protection
- Common flash interface (CFI) compliant
- Package options: TSOP and SO
Benefits:
- Simplified system design: Single power supply simplifies power management and reduces component count.
- Fast program execution: Fast read access time enables quick program execution and data retrieval.
- Data retention: Non-volatile storage ensures data retention even when power is removed.
- Security: Sector protection prevents accidental or unauthorized modification of critical data.
- Easy integration: CFI compliance simplifies integration into existing systems.
Technical Specifications:
The S29AL016M10TFI02 operates from a single 3.0V power supply. It features a sector erase architecture, which allows individual sectors to be erased and reprogrammed without affecting other sectors. The device offers fast read access times, typically in the range of 70 ns. It consumes low power during both read and write operations. The operating temperature range is typically from -40°C to +85°C.