EN
  • EN
  • DE

S29AL004D70BAI010

Part No S29AL004D70BAI010
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Description 8 Megabit (1 M x 8-bit/512 K x 16-bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089864-S29AL004D70BAI010
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29AL004D70BAI010 CAD Model

Description

The S29AL004D70BAI010 is a 4 Mbit (512 KB) Parallel Flash Memory device manufactured by Cypress Semiconductor Corp (now Infineon Technologies). Parallel Flash memory is a type of non-volatile memory that allows for fast data access through its parallel interface. It is often used for storing firmware, boot code, and other critical data in embedded systems.

Applications

  • Embedded Systems: Storing firmware, boot code, and configuration data in embedded systems.
  • Industrial Control Systems: Storing program code and data in industrial control equipment.
  • Networking Equipment: Storing boot code and configuration settings in networking devices.
  • Medical Devices: Storing program code and calibration data in medical instruments.
  • Automotive Electronics: Storing boot code and calibration data in automotive control units (ECUs).

Features

  • 4 Mbit (512 KB) Density: Provides sufficient storage space for many embedded applications.
  • Parallel Interface: Allows for fast data access and high throughput.
  • Fast Read Access Time: Enables quick retrieval of data.
  • Low Power Consumption: Reduces power drain on the system.
  • Sector Erase Capability: Allows for selective erasing of memory blocks.

Benefits

  • Fast Data Access: Enables quick boot-up and execution of code.
  • Reliable Data Storage: Ensures data integrity in harsh environments.
  • Reduced System Cost: Eliminates the need for external memory devices.
  • Simplified System Design: Easy integration with microcontrollers and other system components.
  • Improved System Performance: Fast read and write speeds enable efficient data access.

Additional Details

The S29AL004D70BAI010 typically has a specific access time (e.g., 70 ns), operating voltage range (e.g., 3V or 5V), and sector size. Consult the manufacturer's datasheet for the exact specifications. The datasheet will also provide information on the flash memory's programming and erase characteristics, endurance (number of erase/write cycles), and data retention characteristics. The device is typically packaged in a standard package, such as TSOP or PLCC. Proper handling and soldering techniques are essential for ensuring reliable performance. Ensure the microcontroller or processor used is capable of communicating via a parallel interface.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess