EN
  • EN
  • DE

S25HL01GTDPBHV030

Part No S25HL01GTDPBHV030
Manufacturer Cypress Semiconductor Corp
Catalog IT infrastructure Memory
Description 1Gb (128Mx8) NOR Flash Parallel, 2.7-3.6V , 56-TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454875-S25HL01GTDPBHV030
Manufacturer Cypress Semiconductor Corp
Package Tray
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR (SLC)
Memory Size 1Gbit
Memory Organization 128M x 8
Memory Interface SPI - Quad I/O, QPI
Clock Frequency 133MHz
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 24-VBGA
Supplier Device Package 24-FBGA (8x8)
Ultra Librarian 3D Model Ultra Librarian S25HL01GTDPBHV030 CAD Model

Description

The S25HL01GTDPBHV030 is a cutting-edge 1Gb (128Mx8) NOR Flash memory component produced by Cypress. This device is engineered to address the advanced requirements of a wide range of technology sectors, including consumer electronics, automotive systems, and industrial applications, offering a highly reliable and robust storage solution. Its design is centered around a Parallel interface, enabling high-speed data transmission and ease of connectivity with a broad assortment of microprocessors and microcontrollers. The memory operates within a power supply range of 2.7 to 3.6V, making it highly versatile and suitable for various electronic devices. It is packaged in a 56-TSOP (Thin Small-Outline Package), which allows for minimal footprint on circuit boards and is a crucial factor in compact system designs. The large capacity and high reliability of the S25HL01GTDPBHV030 make it an ideal choice for applications that require the storage and quick retrieval of large amounts of data, such as high-definition multimedia interfaces and advanced driver assistance systems in modern automobiles. Cypress’s expertise in memory technology ensures that this product offers both cutting-edge performance and reliability.

You May Also Be Interested in

Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess