EN
  • EN
  • DE

S25FL128SAIF00

Part No S25FL128SAIF00
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998652-S25FL128SAIF00
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S25FL128SAIF00 CAD Model

Description

The S25FL128SAIF00 is a 128-Mbit (16 Mbyte) Flash memory device manufactured by Cypress Semiconductor (now Infineon Technologies). It is a high-performance, low-power Serial Flash memory, designed for a wide range of embedded systems and data storage applications. This NOR Flash memory provides fast read access times and supports various operating modes to optimize power consumption and performance.

Applications

  • Embedded systems
  • Data storage in IoT devices
  • Boot memory for microcontrollers
  • Wireless communication devices
  • Industrial control systems
  • Consumer electronics

Features

  • 128-Mbit (16 Mbyte) Density
  • Serial Peripheral Interface (SPI): Standard SPI, Dual SPI, Quad SPI
  • Operating Frequency: Up to 104 MHz
  • Low Power Consumption: Standby and Deep Power-down modes
  • Fast Read Access Time: Minimizes latency
  • Program/Erase Suspend/Resume
  • Sector Protection: Protects critical memory regions
  • Endurance: 100,000 Program/Erase Cycles per Sector
  • Data Retention: 20 years

Benefits

  • High Storage Capacity: Provides ample storage for firmware and data.
  • Flexible Interface: SPI interface simplifies integration with microcontrollers.
  • Fast Performance: High operating frequency ensures quick data access.
  • Low Power Operation: Extends battery life in portable devices.
  • Data Protection: Sector protection prevents accidental data corruption.
  • Long-Term Reliability: High endurance and data retention ensure data integrity over time.

Technical Specifications

The S25FL128SAIF00 operates at a voltage range of 2.7V to 3.6V. It supports standard SPI, Dual SPI, and Quad SPI modes, offering flexibility in data transfer rates. The device features a sector size of 4KB and a block size of 64KB. It comes in various package options, including SOIC, WSON, and BGA.

In summary, the S25FL128SAIF00 from Infineon is a reliable and versatile Serial Flash memory device suitable for a wide array of embedded applications. Its high capacity, fast performance, and low power consumption make it an excellent choice for applications requiring non-volatile storage.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess