EN
  • EN
  • DE

PL127J60BF100

Part No PL127J60BF100
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226289-PL127J60BF100
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PL127J60BF100 CAD Model

Description

The PL127J60BF100 is a high-performance clock generator and buffer from Cypress Semiconductor Corp, designed for a wide range of applications requiring precise timing and clock distribution. This device is part of Cypress's extensive portfolio of timing solutions, aimed at providing reliable and accurate clock signals for various electronic systems.

Applications:

  • Networking Equipment: Routers, switches, and other networking devices rely on precise clock signals for data transmission and synchronization.
  • Telecommunications Infrastructure: Used in base stations and other telecom equipment to ensure reliable timing across the network.
  • Data Centers: Servers and storage systems within data centers require accurate clock signals for optimal performance and data integrity.
  • Industrial Automation: Programmable logic controllers (PLCs) and other industrial control systems benefit from the stability and accuracy of this clock generator.
  • Consumer Electronics: May be found in high-end audio equipment or video processing units.

Features:

  • Multiple Clock Outputs: The PL127J60BF100 provides multiple independent clock outputs, allowing it to drive various system components simultaneously.
  • Low Jitter Performance: Designed for low jitter and phase noise, ensuring clean clock signals for sensitive applications.
  • Wide Frequency Range: Supports a broad range of output frequencies, making it versatile for different system requirements.
  • Programmable Skew Control: Offers programmable skew control, allowing users to adjust the timing of each output signal for optimal system performance.
  • Low Power Consumption: Designed for efficient power consumption, making it suitable for power-sensitive applications.
  • Clock Multiplication and Division: Includes clock multiplication and division capabilities, providing flexibility in generating different clock frequencies from a single input clock.

Benefits:

  • Improved System Performance: Accurate and stable clock signals lead to improved system performance and reliability.
  • Reduced EMI: Low jitter and phase noise minimize electromagnetic interference (EMI), ensuring cleaner signal integrity.
  • Design Flexibility: Programmable features and multiple outputs provide design flexibility, allowing engineers to tailor the device to specific application requirements.
  • Simplified Clock Distribution: Integrated clock buffering simplifies clock distribution, reducing the number of discrete components required.
  • Cost-Effective Solution: Provides a cost-effective solution for generating and distributing clock signals in various electronic systems.

The PL127J60BF100 operates over a specific temperature range and is available in a specific package type, ensuring compatibility with standard manufacturing processes. Detailed specifications, including operating voltage, output frequency ranges, and timing parameters, are available in the Cypress Semiconductor Corp datasheet for this product.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
New Japan Radio
Lowest to $1.3063
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess