The PALC22V10-30DMB is a Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor Corp. It's a versatile chip used for implementing custom logic functions. It's programmable, which allows designers to create a wide variety of digital circuits without requiring custom silicon fabrication.
Applications:
- Address decoding
- State machine implementation
- Peripheral controllers
- Glue logic for microprocessors
- Combinatorial logic functions
Features:
- 22 input pins
- 10 output pins, each configurable as either active-high or active-low
- Programmable output polarity
- Programmable AND array, fixed OR array architecture
- 30 ns propagation delay
- TTL compatible inputs and outputs
Benefits:
- Flexibility to implement custom logic circuits without requiring custom silicon
- Reduced board space and component count
- Faster design cycles compared to discrete logic solutions
- Easy to modify and update logic designs
- Cost-effective for low to medium volume production
Additional Details:
The PALC22V10-30DMB features a programmable AND array and a fixed OR array. The AND array is programmed to implement custom logic functions, while the OR array combines the outputs of the AND gates to generate the final output signals. Each output pin can be configured as either active-high or active-low, providing flexibility in interfacing with other components. With a 30 ns propagation delay, the PALC22V10-30DMB is suitable for high-speed applications. The device is programmed using a PAL programmer, which configures the AND array and output polarity according to the desired logic function. This PAL device is often used in embedded systems, industrial control, and other digital logic applications where customization and flexibility are important.