EN
  • EN
  • DE

PALC16R6-35WC

Part No PALC16R6-35WC
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1195559-PALC16R6-35WC
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALC16R6-35WC CAD Model

Description

The PALC16R6-35WC is a Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor Corp. PAL devices are programmable logic devices used to implement custom digital circuits. This particular device is a registered PAL, meaning it includes flip-flops for sequential logic implementation.

Applications:

  • Address decoding.
  • State machine implementation.
  • Peripheral controllers.
  • Glue logic in digital systems.
  • Custom logic functions.

Features:

  • Registered PAL (includes flip-flops).
  • Programmable AND array, fixed OR array.
  • 16 inputs.
  • 6 outputs with feedback.
  • 35ns propagation delay.
  • 20-pin package.

Benefits:

  • Flexibility in implementing custom logic.
  • Reduced component count compared to discrete logic.
  • Faster prototyping and design changes.
  • Improved performance compared to standard logic gates.
  • Simplified circuit board layout.

Additional Details:

The PALC16R6-35WC consists of a programmable AND array and a fixed OR array. The AND array allows the user to define custom logic functions by programming the connections between the inputs and the AND gates. The outputs of the AND gates are then fed into the fixed OR array, which combines the signals to produce the final outputs. The device includes flip-flops on the outputs, allowing it to implement sequential logic functions such as counters and state machines. This specific part has a propagation delay of 35ns, which is the time it takes for a signal to propagate from the input to the output.

PAL devices are programmed using a PAL programmer, which applies specific voltages to the device's pins to burn out unwanted connections in the programmable AND array. Once programmed, the PAL device implements the desired logic function. The PALC16R6-35WC is typically packaged in a 20-pin package, making it easy to integrate into electronic circuits.

PAL devices have largely been superseded by more advanced programmable logic devices such as FPGAs (Field-Programmable Gate Arrays) and CPLDs (Complex Programmable Logic Devices), which offer higher density, greater flexibility, and more features. However, PAL devices are still used in some legacy systems and hobbyist projects due to their simplicity and ease of use.

You May Also Be Interested in

NEC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
QSI
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
RF Micro Devices
Lowest to $4.3798

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess