EN
  • EN
  • DE

PAL22V10C-7JC

Part No PAL22V10C-7JC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (O - R)
Description OT PLD 7.5 ns PQCC28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083858-PAL22V10C-7JC
Categories OEM Parts(O-R)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAL22V10C-7JC CAD Model

Description

The PAL22V10C-7JC is a high-performance Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor Corp. It's designed for implementing custom logic functions in a wide array of digital systems. The '22V10' signifies its architecture: 22 inputs and 10 outputs, configurable for active-high or active-low operation. The '-7' indicates a very fast propagation delay, making it suitable for high-speed applications. 'JC' likely refers to the package type.

Applications

  • High-speed address decoding: Used in memory systems to quickly decode address lines and select memory locations.
  • Real-time control systems: Implemented in applications requiring fast and precise control of external devices.
  • High-performance state machines: Employed in designing complex sequential logic circuits and control systems where speed is critical.
  • Data processing and manipulation: Used in high-speed data processing applications.
  • Fast peripheral interfacing: Utilized in interfacing with high-speed peripherals and I/O devices.

Features

  • Programmable AND array: Offers user configurability for implementing custom logic.
  • Configurable outputs: Each output can be independently set as active high or active low.
  • Input/output cells with feedback: Allows for flexible implementation of complex logic functions.
  • Very fast propagation delay: The '-7' designation implies a minimal propagation delay, making it suitable for very high-speed applications.
  • TTL compatible inputs and outputs: Enables easy interfacing with standard TTL logic devices.

Benefits

  • Superior performance: Delivers extremely fast operation for demanding applications.
  • Flexibility: Allows for the implementation of complex and customized logic functions.
  • Reduced board space: Consolidates multiple logic gates into a single chip, simplifying system design.
  • Customizable logic: Enables designers to tailor the device to specific application needs.
  • Simplified design process: Reduces design complexity compared to discrete logic implementations.

Additional Details

The PAL22V10C-7JC typically comes in a ceramic or plastic package. Detailed specifications include propagation delay, power dissipation, input/output voltage levels, and operating temperature range. The internal architecture consists of a programmable AND array feeding into a fixed OR array with configurable output macrocells. These macrocells offer the ability to configure each output as registered or combinatorial, and active high or active low. Programming is achieved using specialized PAL programmers. This device is often UV erasable or electrically erasable, facilitating reprogramming and design iteration.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Essentra Components
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess