EN
  • EN
  • DE

MBM29F200TC-70PF-SFLE1

Part No MBM29F200TC-70PF-SFLE1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998891-MBM29F200TC-70PF-SFLE1
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBM29F200TC-70PF-SFLE1 CAD Model

Description

The MBM29F200TC-70PF-SFLE1 is a 2-Megabit (256K x 8/128K x 16) CMOS 3.0 Volt-only, Sector Erase Flash Memory manufactured by Cypress Semiconductor Corp. It is a non-volatile memory solution commonly employed in embedded systems, networking equipment, and other applications requiring persistent storage of program code or data. This Flash memory provides fast read access times, sector erase capabilities, and low power consumption, making it suitable for diverse applications.

Applications

  • Embedded Systems
  • Networking Equipment
  • Wireless Devices
  • Industrial Control Systems
  • Consumer Electronics
  • Automotive Electronics

Features

  • 2-Megabit (256K x 8/128K x 16) Organization
  • Fast Access Time (70ns)
  • 3.0 Volt-only Operation
  • Sector Erase Architecture
  • Low Power Consumption
  • CMOS Technology

Benefits

  • Fast program execution and data retrieval due to rapid access times.
  • Reduced power requirements for extended battery life.
  • Flexible memory management with sector erase capability.
  • Compatibility with low-voltage systems.
  • Safe data retention for long-term storage.
  • Cost effective memory storage solution.

Additional Details

The MBM29F200TC-70PF-SFLE1 Flash memory operates with a single 3.0 Volt power supply, simplifying system design and reducing overall power consumption. Its sector erase architecture allows for selective erasure of memory blocks, enhancing flexibility and efficiency. The CMOS technology ensures low power operation. The 70ns access time enables high-performance data processing. It is useful in code shadowing from slower memories during boot-up. Refer to the Cypress datasheet for thorough programming specs, including voltage and timing requirements. This Flash memory delivers a reliable and cost-effective solution for non-volatile storage in many applications. The 'TC' denotes Top/Center boot configuration, 'PF' indicates the package type, and 'SFLE1' refers to specific product options or configurations.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $1.4033
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess