EN
  • EN
  • DE

MB9BF504NBPMC-G-JNE1

Part No MB9BF504NBPMC-G-JNE1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076365-MB9BF504NBPMC-G-JNE1
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9BF504NBPMC-G-JNE1 CAD Model

Description

The MB9BF504NBPMC-G-JNE1 is a microcontroller from the FM4 family manufactured by Cypress Semiconductor Corp. This microcontroller is based on the ARM Cortex-M4F core and offers a balance of performance and power efficiency for a variety of embedded applications. It's suitable for applications requiring real-time control and connectivity, making it well-suited for industrial and consumer applications.

Applications:

  • Industrial control systems
  • Motor control
  • Networking equipment
  • Smart home devices
  • Energy management systems

Features:

  • ARM Cortex-M4F Core: Incorporates a floating-point unit (FPU) for enhanced mathematical processing.
  • Flash Memory: On-chip flash memory for program storage.
  • SRAM: Static RAM for data storage and real-time operations.
  • Communication Interfaces: Includes UART, SPI, I2C, CAN, and Ethernet for serial communication.
  • ADC: Analog-to-digital converter for interfacing with analog sensors.
  • Timers: Multiple timers for various timing and control functions.
  • GPIO: General-purpose input/output pins for flexible interfacing with external devices.
  • Low-Power Modes: Offers various low-power modes to minimize energy consumption.

Benefits:

  • High Performance: The ARM Cortex-M4F core delivers robust processing power for demanding applications.
  • Versatile Connectivity: Extensive communication interfaces enable seamless integration into various networks and systems.
  • Energy Efficiency: Low-power modes and optimized design contribute to energy efficiency.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components.
  • Flexibility: The combination of communication interfaces, GPIO pins, and timers offer flexibility.

Additional Details:

The MB9BF504NBPMC-G-JNE1 operates at a defined clock frequency and comes in a specific package (e.g., LQFP). It requires a specific supply voltage. The microcontroller features integrated security measures to protect against unauthorized access and data breaches. It's also designed to operate in a broad temperature range (e.g., -40°C to +85°C), making it suitable for industrial environments. The Flash and SRAM sizes dictate the complexity of programs it can run (e.g., 256KB Flash, 32KB SRAM). This microcontroller is a good choice for Ethernet-connected devices.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess