EN
  • EN
  • DE

MB9BF304RBPMC-G-UNE1

Part No MB9BF304RBPMC-G-UNE1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076352-MB9BF304RBPMC-G-UNE1
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9BF304RBPMC-G-UNE1 CAD Model

Description

The MB9BF304RBPMC-G-UNE1 is a microcontroller from the FM4 family manufactured by Cypress Semiconductor Corp. This high-performance microcontroller is based on the ARM Cortex-M4 core and is designed for demanding applications requiring a combination of processing power, real-time performance, and energy efficiency. It finds applications across industrial automation, motor control, and consumer electronics.

Applications:

  • Industrial automation
  • Motor control
  • Power tools
  • Home appliances
  • Inverters

Features:

  • ARM Cortex-M4 Core: Features a floating-point unit (FPU) for enhanced math processing capabilities.
  • Flash Memory: Integrated flash memory for storing program code and data.
  • SRAM: Static RAM for fast data access and real-time operations.
  • Communication Interfaces: Includes UART, SPI, I2C, CAN, and Ethernet for versatile communication.
  • ADC: High-resolution analog-to-digital converter for accurate sensor data acquisition.
  • Timers: Advanced timer system for precise timing and control applications.
  • GPIO: General-purpose input/output pins for flexible interfacing with external devices.
  • Low-Power Modes: Designed for energy-efficient operation with various low-power modes.

Benefits:

  • High Performance: The ARM Cortex-M4 core provides high processing power for complex control algorithms and data processing.
  • Real-Time Capabilities: The advanced timer system enables precise control and synchronization in real-time applications.
  • Versatile Communication: A wide range of communication interfaces allows for seamless integration into various systems.
  • Energy Efficiency: Low-power modes and optimized design minimize energy consumption, extending battery life in portable devices.
  • High Integration: On-chip peripherals reduce the need for external components, simplifying system design and lowering BOM costs.

Additional Details:

The MB9BF304RBPMC-G-UNE1 operates typically between 2.7V and 5.5V. The microcontroller is typically available in a LQFP package. It also provides a wide range of memory options. Specific information includes clock frequency and the availability of specific communication protocols. (e.g., 144MHz, Ethernet MAC). Its operating temperature range falls between -40°C and +85°C, making it well-suited for demanding industrial conditions. With features such as CAN and Ethernet, this microcontroller can be used in industrial automation systems to control various sensors, motors, and other devices. Its high-resolution ADC is capable of precisely capturing sensor data, making it suitable for precision control applications.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $1.4033
Lucent
Lowest to $70.6306
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess