EN
  • EN
  • DE

MB9BF104NAPMC-G-JNE1

Part No MB9BF104NAPMC-G-JNE1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Description MCU 32-bit ARM Cortex M3 RISC 256KB Flash 3.3V/5V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8542320050, 8542320050
Win Source Part Number 1076338-MB9BF104NAPMC-G-JNE1
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9BF104NAPMC-G-JNE1 CAD Model

Description

The MB9BF104NAPMC-G-JNE1 is a microcontroller from the Traveo family manufactured by Cypress Semiconductor Corp. It is based on the ARM Cortex-M4F core, providing a powerful and efficient platform for automotive and industrial applications requiring advanced processing and control capabilities. This microcontroller is designed for safety-critical systems with features such as memory protection and hardware error detection.

Applications:

  • Automotive body control modules
  • Automotive gateway control
  • Industrial motor control
  • Factory automation
  • Power inverters

Features:

  • ARM Cortex-M4F Core: Includes a floating-point unit for enhanced performance in signal processing applications.
  • Flash Memory: High-density flash memory for storing program code and data.
  • SRAM: Integrated SRAM for fast data access and processing.
  • Communication Interfaces: CAN, LIN, UART, SPI, and I2C interfaces for automotive and industrial networking.
  • ADC: Analog-to-digital converter for sensor interfaces.
  • Timers: Advanced timers for precise timing and control functions.
  • GPIO: General-purpose input/output pins for flexible interfacing with external components.
  • Safety Features: Includes memory protection unit (MPU) and error correction code (ECC) for safety-critical applications.

Benefits:

  • High Performance: The ARM Cortex-M4F core delivers high processing power for complex control algorithms.
  • Automotive-Grade Reliability: Designed and tested for automotive applications, ensuring high reliability and robustness.
  • Advanced Communication: Extensive communication interfaces for seamless integration into automotive and industrial networks.
  • Safety Features: Built-in safety features enhance the reliability of safety-critical systems.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, minimizing BOM cost.

Additional Details:

The MB9BF104NAPMC-G-JNE1 operates within a voltage range of 2.7V to 5.5V and over a wide temperature range, typically -40°C to +125°C. It comes in various packages such as LQFP. The microcontroller contains a high-performance ADC, suitable for capturing sensor data accurately. It also contains multiple CAN interfaces for communicating on automotive networks. The device includes various security features designed to protect against unauthorized access and tampering. Memory sizes are also a key specification (e.g., 512KB Flash, 64KB SRAM). The device is frequently used in automotive body control applications to manage lighting, wipers, and other comfort functions, due to its CAN interface and GPIO availability.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess