The MB9AF342NAPMC-G-JNE2 is a microcontroller from the Traveo™ family by Cypress Semiconductor (now Infineon). This 32-bit microcontroller, based on the ARM Cortex-M4F core, is specifically designed for demanding automotive applications that require high performance, safety, and advanced connectivity features. It offers a rich set of peripherals and functions tailored for automotive body electronics and industrial control systems.
Applications
- Automotive Body Control Modules (BCM)
- Automotive Gateway Control Units
- Industrial Automation Systems
- HVAC Control Systems
- Advanced Motor Control Applications
Features
- ARM Cortex-M4F Core with Floating Point Unit (FPU)
- CPU Frequency: Up to 144 MHz
- Flash Memory: 512 KB
- SRAM: 64 KB
- Operating Voltage: 2.7V to 5.5V
- ADC: 12-bit Analog-to-Digital Converter
- Timers: Multiple 16-bit and 32-bit Timers
- Communication Interfaces: CAN FD, LIN, UART, SPI, I2C
- Safety Features: Hardware Watchdog Timer, CRC Unit, Memory Protection Unit (MPU)
- I/O Ports: Up to 100 GPIO Pins
Benefits
- Enhanced Performance for complex automotive applications
- Integrated safety features to meet stringent automotive requirements
- Advanced communication capabilities for seamless vehicle integration
- Ample memory resources for demanding software applications
- Flexible peripheral set for diverse system requirements
- Reduced system cost and complexity
The MB9AF342NAPMC-G-JNE2 is designed to excel in environments requiring robustness and real-time performance. The high CPU frequency coupled with a Floating Point Unit enables sophisticated control algorithms. It includes enhanced communication interfaces such as CAN FD (CAN with Flexible Data-Rate) which supports faster data transmission speeds essential for modern automotive networks. The ample Flash and SRAM provide necessary space for code and runtime data.
The microcontroller's safety mechanisms such as the Hardware Watchdog Timer, CRC unit and Memory Protection Unit are critical for safety-related automotive applications conforming to standards like ISO 26262. The wide range of timers provides precise timing and control for various functions. The device is available in a LQFP package offering a high pin count for enhanced peripheral availability and system flexibility.
The MB9AF342NAPMC-G-JNE2 is a robust solution for advanced automotive control, industrial automation and demanding real-time embedded systems. Its advanced feature set, safety mechanisms, and communication capabilities make it suitable for next-generation applications where performance, reliability, and security are paramount.