EN
  • EN
  • DE

MB9AF007PMC1-G-SNE2

Part No MB9AF007PMC1-G-SNE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT FLASH 64LQFP / series Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Cypress Semiconductor Corp
Package Tray
Product Status Obsolete
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 160
Win Source Part Number 984408-MB9AF007PMC1-G-SNE2
Ultra Librarian 3D Model Ultra Librarian MB9AF007PMC1-G-SNE2 CAD Model

Description

The MB9AF007PMC1-G-SNE2 is a microcontroller from Cypress Semiconductor Corp, belonging to the FM0+ family. This microcontroller is designed for embedded systems requiring a balance of performance and low power consumption. It incorporates an ARM Cortex-M0+ core, offering a streamlined instruction set and efficient energy usage.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer Electronics: Suitable for devices such as remote controls, smart appliances, and wearable technology.
  • Motor Control: Employed in controlling small motors, such as those in robotics or automotive applications.
  • Medical Devices: Can be found in portable medical equipment and monitoring devices.

Features:

  • ARM Cortex-M0+ Core: Provides efficient processing capabilities with low power consumption.
  • Flash Memory: Offers on-chip flash memory for storing program code and data.
  • SRAM: Includes static RAM for fast data access during program execution.
  • Timers: Equipped with multiple timers for precise timing control.
  • Communication Interfaces: Features UART, SPI, and I2C interfaces for communication with other devices.
  • ADC: Integrated analog-to-digital converter for interfacing with analog sensors.
  • GPIO: General-purpose input/output pins for flexible interfacing with external circuits.

Benefits:

  • Low Power Consumption: Extends battery life in portable applications.
  • High Performance: Provides sufficient processing power for a variety of embedded tasks.
  • Integrated Peripherals: Reduces the need for external components, saving space and cost.
  • Flexibility: Can be used in a wide range of applications due to its versatile feature set.

Additional Details:

The MB9AF007PMC1-G-SNE2 typically operates within a voltage range of 1.8V to 5.5V. It's available in a variety of packages. The operating temperature range is typically -40°C to +85°C. Detailed specifications, including memory sizes, clock speeds, and peripheral details, can be found in the official Cypress Semiconductor datasheet for this part number.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess