EN
  • EN
  • DE

MB95F634HNPMC-G-UNE2

Part No MB95F634HNPMC-G-UNE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC Mcu 8 Bit 20KB Flash 32LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076282-MB95F634HNPMC-G-UNE2
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB95F634HNPMC-G-UNE2 CAD Model

Description

The MB95F634HNPMC-G-UNE2 is an 8-bit microcontroller unit (MCU) manufactured by Cypress Semiconductor Corp (now Infineon Technologies). Part of the F²MC-8FX family, it's designed for embedded applications demanding a blend of low power consumption and versatile peripheral integration.

Applications

  • Consumer Electronics: Remote controls, toys, and small household appliances.
  • Industrial Control: Basic motor control, sensor data acquisition, and simple automation systems.
  • Home Automation: Lighting control, security systems, and thermostat management.
  • Healthcare: Portable medical devices and health monitoring applications.

Features

  • CPU Core: 8-bit F²MC-8FX CPU core, optimized for efficient instruction execution.
  • Memory: Integrated Flash memory (program storage) and RAM (data storage). Refer to the datasheet for capacity details.
  • Timers: Multiple 8/16-bit timers with PWM output capabilities.
  • Communication Interfaces: UART, SPI, and I²C serial interfaces for flexible communication.
  • A/D Converter: Analog-to-digital converter (ADC) for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output (GPIO) pins with interrupt support.
  • Watchdog Timer: Integrated watchdog timer for system monitoring and error recovery.

Benefits

  • Low Power Operation: Optimized for low power consumption, enabling longer battery life in portable devices.
  • Integrated Peripherals: Reduces the need for external components, minimizing system cost and board space.
  • Flexible Communication: Supports a range of communication protocols for easy integration with external systems.
  • Robust Design: Designed for reliable operation in various application environments.

Additional Details

The MB95F634HNPMC-G-UNE2 typically comes in a QFP (Quad Flat Package) suitable for surface mount assembly. Cypress/Infineon provides comprehensive development tools, including compilers, debuggers, and emulators, to assist in application development. Detailed datasheets and application notes are available to designers. The HNPMC, G, and UNE2 designations likely denote specific packaging configurations, environmental compliance, or manufacturing specifications; consult the official datasheet for detailed specifications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess