EN
  • EN
  • DE

MB95F334KWQN-ES-SNE1

Part No MB95F334KWQN-ES-SNE1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076275-MB95F334KWQN-ES-SNE1
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB95F334KWQN-ES-SNE1 CAD Model

Description

The MB95F334KWQN-ES-SNE1 is an 8-bit microcontroller manufactured by Cypress Semiconductor Corp (now Infineon Technologies), belonging to the F²MC-8FX family. It is designed to provide a cost-effective solution for embedded control applications, offering a balance of performance and low power consumption.

Applications

  • Consumer Electronics: Remote controls, toys, and small appliances.
  • Industrial Control: Simple motor control, sensor interfaces, and basic automation.
  • Home Automation: Lighting control, security systems, and thermostat control.
  • Healthcare: Portable medical devices and health monitoring.

Features

  • CPU Core: 8-bit F²MC-8FX CPU core for efficient processing.
  • Memory: Integrated Flash memory for program storage and RAM for data storage (check datasheet for specific sizes).
  • Timers: Multiple 8/16-bit timers with PWM output functionality.
  • Communication Interfaces: UART, SPI, and I²C serial communication interfaces.
  • A/D Converter: Analog-to-digital converter (ADC) for analog signal input.
  • I/O Ports: General-purpose input/output (GPIO) pins with interrupt capabilities.
  • Watchdog Timer: Integrated watchdog timer for system monitoring and reset.

Benefits

  • Low Power: Optimized for low-power operation, extending battery life.
  • Integrated Peripherals: Reduces external components, saving board space and cost.
  • Flexible Communication: Supports various communication protocols for easy integration.
  • Robust Design: Ensures reliable operation in different environments.

Additional Details

The MB95F334KWQN-ES-SNE1 is typically available in a QFN (Quad Flat No-Leads) package. Cypress/Infineon provides development tools, including compilers, debuggers, and emulators, to facilitate software development. Comprehensive datasheets and application notes are available to assist designers. The KWQN, ES, and SNE1 designations likely indicate specific package types, environmental standards, or product revisions; consult the official datasheet for detailed information.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess