EN
  • EN
  • DE

MB91F362GBPFVS-GK5E1

Part No MB91F362GBPFVS-GK5E1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features FR50 RISC series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 208-QFP (28x28)
Manufacturer Cypress Semiconductor Corp
Series FR MB91360G
Package Tray
Core Processor FR50 RISC
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I²C, Serial I/O, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 160
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 4.25V ~ 5.25V
Data Converters A/D 8x10b; D/A 2x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 208-BQFP
Case / Package 208-QFP (28x28)
Family Name MB91F362
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number MB91F362GBPFVS-GE1, MB91F362GBPFVS-GE1-ND, MB91F362GBPVSR-GE1, MB91F362GBPVSR-GE1-ND, MB91F362GBPVSR-GK5E1, MB91F362GBPVSR-GK5E1-ND
Quantity per package 24
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882933-MB91F362GBPFVS-GK5E1
Ultra Librarian 3D Model Ultra Librarian MB91F362GBPFVS-GK5E1 CAD Model

Description

The Cypress Semiconductor Corp MB91F362GBPFVS-GK5E1 is a 32-bit FR50 RISC series Microcontroller IC with a speed of 64MHz.

  • Supply Voltage: 4.25V to 5.25V
  • Temperature Range: -40°C to 85°C (TA)
  • I/O: 160
  • Program Memory Size: 512KB (512K x 8) FLASH
  • Package: 208-QFP (28x28)
  • Connectivity: CANbus, I²C, Serial I/O, UART/USART
  • Features: DMA, POR, PWM, WDT
  • Data Converters: A/D 8x10b; D/A 2x10b

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess