EN
  • EN
  • DE

MB90F882ASPMC-GE1

Part No MB90F882ASPMC-GE1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Description MCU 16-bit F2MC-16LX CISC 256KB Flash 3.3V 109-Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542320050, 8542320050
Win Source Part Number 1076224-MB90F882ASPMC-GE1
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB90F882ASPMC-GE1 CAD Model

Description

The MB90F882ASPMC-GE1 is a microcontroller manufactured by Cypress Semiconductor Corp. Details about this specific part are limited, but it is likely part of the F²MC-8FX family based on the naming convention and manufacturer. This family typically targets cost-sensitive applications requiring moderate performance.

Applications:

  • Low-end automotive applications (e.g., Simple dashboard controls, lighting control)
  • Consumer electronics
  • Small appliance control
  • Basic industrial control systems

Features:

  • CPU: Likely based on an 8-bit F²MC-8FX CPU core.
  • Memory: Includes on-chip Flash memory for program storage and RAM for data.
  • Timers/Counters: Equipped with several timers and counters for timing control.
  • Communication Interfaces: Includes UART, CSI, and/or I²C for serial communication.
  • A/D Converter: May include an Analog-to-Digital Converter (ADC) for analog signal input.
  • I/O Ports: General-purpose I/O ports for interfacing with external components.
  • Low Power: Designed for low power consumption.
  • Package: Available in a surface-mount package.

Benefits:

  • Cost-Effective: Suitable for applications where cost is a primary concern.
  • Integrated Peripherals: Reduces external component count.
  • Versatile Communication: Supports serial communication.
  • Low Power Operation: Extends battery life.

Additional Details:

The MB90F882ASPMC-GE1 probably contains a watchdog timer for system monitoring and reset functionality. The specific memory sizes, operating voltage, and temperature range are specified in the product datasheet. Programming and debugging are usually accomplished through serial interfaces.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess