EN
  • EN
  • DE

MB90F455SPMCR-G-JNE1

Part No MB90F455SPMCR-G-JNE1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC Mcu 16 Bit 24KB Flash 48LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076219-MB90F455SPMCR-G-JNE1
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB90F455SPMCR-G-JNE1 CAD Model

Description

The MB90F455SPMCR-G-JNE1 is a 16-bit microcontroller manufactured by Cypress Semiconductor Corp. It is part of the F²MC-16LX family, designed for high-performance embedded control applications.

Applications:

  • Automotive applications (e.g., Body control, motor control, dashboard control)
  • Industrial control systems
  • Home appliance control
  • Office automation equipment
  • Motor control

Features:

  • CPU: 16-bit F²MC-16LX CPU core for efficient data processing.
  • Memory: Integrated Flash memory for program storage and RAM for data handling.
  • Timers: Multiple timers/counters for precise timing and control functions.
  • Communication: Includes UART, CSI, and I²C interfaces for serial communication with peripherals and other devices.
  • A/D Converter: Integrated Analog-to-Digital Converter (ADC) for analog signal input.
  • I/O Ports: General-purpose I/O ports for flexible interfacing with external components.
  • Low Power: Optimized for low-power consumption, making it suitable for battery-powered applications.
  • Package: Available in a surface-mount package (e.g., QFP) for automated assembly.

Benefits:

  • High Performance: The 16-bit core enables efficient execution of complex control algorithms.
  • Integrated Peripherals: Reduces external component requirements, saving cost and board space.
  • Versatile Communication Interfaces: Facilitates communication with a variety of external devices and systems.
  • Low Power Operation: Extends battery life and reduces power consumption.
  • Robust Design: Designed for reliable operation in demanding environments.

Additional Details:

The MB90F455SPMCR-G-JNE1 typically incorporates a watchdog timer for system monitoring and reset capabilities. The specific memory sizes (Flash and RAM), operating voltage range, and temperature range are detailed in the product datasheet. Programming and debugging are commonly done using JTAG or similar interfaces.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess