EN
  • EN
  • DE

MB90F387SPMCR-G-JNE1

Part No MB90F387SPMCR-G-JNE1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description MCU 16-bit F2MC-16LX CISC 64KB Flash 5V Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076213-MB90F387SPMCR-G-JNE1
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB90F387SPMCR-G-JNE1 CAD Model

Description

The MB90F387SPMCR-G-JNE1 is a 16-bit microcontroller manufactured by Cypress Semiconductor, belonging to the F²MC-16LX family. This microcontroller is designed for embedded control applications requiring advanced functionality and high performance, particularly in automotive and industrial environments. It integrates a powerful CPU core with a wide array of on-chip peripherals, enabling sophisticated control and communication capabilities.

Applications

  • Automotive Powertrain Control: Managing engine control, transmission control, and other powertrain functions.
  • Industrial Automation: Implementing control algorithms for automated production lines and robotic systems.
  • Motor Control Applications: Controlling the speed, position, and torque of electric motors in various industrial and automotive applications.
  • Appliance Control: Managing various functions in home appliances such as washing machines, refrigerators, and dishwashers.

Features

  • 16-bit F²MC-16LX CPU core: Offers high-performance processing capabilities for complex control tasks.
  • On-chip Flash memory: Allows for easy program storage and updates.
  • SRAM: Provides fast access memory for data processing.
  • Advanced timers: Includes input capture, output compare, and PWM generation capabilities.
  • A/D converters: Enables analog signal acquisition from sensors and other sources.
  • Serial communication interfaces (UART, SPI, I²C): Facilitate communication with other devices and systems.
  • CAN interface: Supports Controller Area Network (CAN) communication for automotive applications.
  • LIN interface: Supports Local Interconnect Network (LIN) communication.
  • Input/output ports: Provides versatile interfaces for connecting to external hardware.

Benefits

  • High performance: The 16-bit CPU core ensures efficient execution of complex control algorithms.
  • Integrated peripherals: Reduces the need for external components, simplifying system design and lowering cost.
  • CAN and LIN interfaces: Facilitates robust communication in automotive and industrial networks.
  • Programmability: Flash memory allows for easy program updates and customization.
  • Low power consumption: Suitable for battery-powered applications and energy-efficient designs.
  • Robust design: Provides reliable operation in harsh environments.

Additional Details

The MB90F387SPMCR-G-JNE1 microcontroller typically operates within a voltage range of 3V to 5.5V. It is commonly packaged in a QFP (Quad Flat Package) or similar package, suitable for surface mount technology. The operating temperature range is generally -40°C to +85°C, making it suitable for demanding industrial environments. Detailed specifications, including memory size, clock speed, and pinout diagrams, are available in the official Cypress Semiconductor datasheet.

This microcontroller is often chosen for applications requiring real-time control, sophisticated timing capabilities, and reliable communication. Its comprehensive feature set and robust design make it well-suited for demanding embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess