EN
  • EN
  • DE

MB39A128APFT-G-BND-ERE1

Part No MB39A128APFT-G-BND-ERE1
Manufacturer Cypress Semiconductor Corp
Catalog PMIC - Battery Management
Description IC REGULATOR 30TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Status Last Time Buy
Win Source Part Number 1072128-MB39A128APFT-G-BND-ERE1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MB39A128APFT-G-BND-ERE1 CAD Model

Description

The MB39A128APFT-G-BND-ERE1 is a power management integrated circuit (PMIC) manufactured by Cypress Semiconductor Corp (now Infineon). This PMIC is designed for various portable and battery-powered applications, providing efficient power conversion and control.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • Digital cameras
  • Wearable devices
  • Power banks

Features

  • Multiple DC-DC converters
  • Low quiescent current
  • Battery charging management
  • Power path management
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Short-circuit protection (SCP)
  • Thermal shutdown protection
  • I2C interface for control and monitoring

Benefits

  • Extends battery life
  • Reduces system power consumption
  • Simplifies power management design
  • Protects the system from damage
  • Enables efficient battery charging
  • Provides flexibility in power configuration

Additional Details

The MB39A128APFT-G-BND-ERE1 typically includes multiple buck converters, boost converters, and LDO regulators to provide various voltage rails for different system components. The low quiescent current minimizes power consumption when the device is in standby mode. The battery charging management functionality supports various battery chemistries and charging profiles. The power path management feature optimizes power flow between the battery, the charger, and the system. The I2C interface allows for programming and monitoring of the PMIC's parameters. The datasheet will contain detailed information regarding input voltage range, output voltage ranges, switching frequencies, and efficiency curves for different operating conditions.

Proper PCB layout and component selection are crucial for optimal performance. Refer to Cypress Semiconductor's application notes for recommended circuit configurations and layout guidelines. The device is packaged in a fine-pitch package, and proper soldering techniques are essential for reliable assembly. The datasheet specifies the maximum operating temperature and thermal resistance, and appropriate thermal management techniques may be required in some applications.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9848 $59.7720
36+ $3.2698 $117.7128
55+ $3.1682 $174.2510
76+ $3.0654 $232.9704
98+ $2.9637 $290.4426
131+ $2.6565 $348.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,010 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess