EN
  • EN
  • DE

FL128SAIF01

Part No FL128SAIF01
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991702-FL128SAIF01
Categories OEM Parts(F-I)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FL128SAIF01 CAD Model

Description

The FL128SAIF01 is a NOR Flash memory device manufactured by Cypress Semiconductor Corp. It provides non-volatile storage solutions suitable for a range of applications, including embedded systems, mobile devices, and industrial equipment. This memory device allows for fast read access and efficient write operations, crucial for storing boot code, application data, and configuration settings.

Applications

  • Embedded Systems: Used to store firmware and application code in microcontrollers and embedded processors.
  • Mobile Devices: Provides non-volatile storage for boot code and system configurations in smartphones and tablets.
  • Industrial Equipment: Stores program code and data in industrial control systems and automation devices.
  • Networking Equipment: Used for storing configuration files and boot images in routers and switches.
  • Automotive Systems: Stores calibration data and software in automotive electronics.

Features

  • NOR Flash Technology: Offers fast read access times and high endurance.
  • 128 Mbit Density: Provides ample storage capacity for various applications.
  • Serial Interface: Supports SPI and other serial interfaces for easy integration with microcontrollers.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered devices.
  • Wide Operating Voltage Range: Operates over a broad voltage range, enhancing compatibility with different systems.

Benefits

  • Fast Read Access: Enables quick boot-up times and efficient data retrieval.
  • High Endurance: Withstands numerous program/erase cycles, ensuring long-term reliability.
  • Simplified Integration: Serial interface simplifies the connection to microcontrollers and processors.
  • Energy Efficiency: Reduces power consumption, extending battery life in portable devices.
  • Robust Performance: Operates reliably in various environmental conditions.

Additional Details

The FL128SAIF01 supports a range of operating voltages, typically between 2.7V and 3.6V. It features a serial peripheral interface (SPI) for communication, enabling easy integration with a wide range of microcontrollers. The device offers protection features such as write protection and secure sector locking to safeguard stored data. It typically comes in a small outline integrated circuit (SOIC) or other surface-mount package for easy PCB assembly.

The datasheet provides comprehensive information on the device's electrical characteristics, timing specifications, and operating conditions. Ensure proper handling and storage procedures are followed to prevent damage to the Flash memory. Refer to Cypress Semiconductor's application notes and technical documentation for detailed guidance on implementing and optimizing the FL128SAIF01 in your application.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Lowest to $6.0469
Panasonic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess