EN
  • EN
  • DE

CYW4329FKUBGT

Part No CYW4329FKUBGT
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUTOOTH 182UFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features IC RF TxRx + MCU Bluetooth Bluetooth v2.1 2.4GHz 182-UFBGA, WLBGA
Manufacturer Cypress Semiconductor Corp
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
Package 182-UFBGA, WLBGA
Case / Package 182-WLBGA (6.57x5.62)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Other Part Number BCM4329FKUBGT, CYW4329FKUBGT-ND, CYW4329FKUBGTINACTIVE
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863694-CYW4329FKUBGT
Ultra Librarian 3D Model Ultra Librarian CYW4329FKUBGT CAD Model

Description

The Cypress Semiconductor Corp CYW4329FKUBGT is a Bluetooth v2.1 IC RF TxRx + MCU Bluetooth module that operates @ 2.4GHz. This module comes in a 182-UFBGA, WLBGA package and is designed for surface mount installation.

  • Bluetooth Version: v2.1
  • Frequency: 2.4GHz
  • Package: 182-UFBGA, WLBGA
  • Mounting Type: Surface Mount
  • Operating Temperature: -30°C to 85°C
  • Category: RF/IF and RFID
  • Status: Obsolete
  • Supply and Demand Status: Limited
  • Quantity per Package: 2500
  • MSL Level: 3 (168 hours)
  • REACH: Unaffected
  • Other Part Numbers: BCM4329FKUBGT, CYW4329FKUBGT-ND, CYW4329FKUBGTINACTIVE
  • Manufacturer: Cypress Semiconductor Corp

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
STMicroelectronics
RF_MMWAVE
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess