The CYW20748A0KFBGT is a Bluetooth 5.0 compliant system-on-chip (SoC) from Cypress Semiconductor (now Infineon Technologies). It's designed for a wide range of Bluetooth applications, offering low power consumption and high performance.
Applications:
- Bluetooth Low Energy (BLE) Beacons
- Wearable Devices (e.g., Smartwatches, Fitness Trackers)
- Wireless Audio Devices (e.g., Headphones, Speakers)
- IoT (Internet of Things) Devices (e.g., Sensors, Smart Home Devices)
- Remote Controls
- Human Interface Devices (HIDs) (e.g., Keyboards, Mice)
- Medical Devices
- Automotive Applications
Features:
- Bluetooth 5.0 Compliant: Supports the latest Bluetooth standard, offering improved range, speed, and broadcast capacity compared to older versions.
- Low Power Consumption: Optimized for battery-powered devices, extending battery life in wearable and IoT applications.
- Integrated Microcontroller: Includes an embedded microcontroller for application processing and control.
- Multiple Communication Interfaces: Provides various interfaces such as UART, SPI, and I2C for connecting to external peripherals.
- Integrated RF Transceiver: Features a high-performance RF transceiver for reliable Bluetooth communication.
- Supports Bluetooth Low Energy (BLE): Specifically designed for low-power Bluetooth applications.
- Advanced Security Features: Incorporates security features to protect against unauthorized access and data breaches.
- Over-the-Air (OTA) Firmware Updates: Supports OTA updates for easy maintenance and feature enhancements.
Benefits:
- Improved Connectivity: Bluetooth 5.0 ensures a more reliable and faster connection, even in crowded environments.
- Extended Battery Life: Low power consumption translates to longer battery life for portable devices.
- Reduced Development Time: The integrated microcontroller and comprehensive SDK simplify application development.
- Enhanced Security: Advanced security features protect sensitive data and prevent unauthorized access.
- Future-Proof Design: Bluetooth 5.0 compliance ensures compatibility with the latest Bluetooth devices and technologies.
- Versatile Applications: Suitable for a wide range of Bluetooth applications, from wearables to IoT devices.
Additional Details:
The CYW20748A0KFBGT typically operates in the 2.4 GHz ISM band. The specific power consumption varies depending on the operating mode and application. It is available in various package options, including a QFN package. Detailed technical specifications, including voltage requirements, operating temperature range, and RF performance, can be found in the Cypress/Infineon datasheet for this part number.