EN
  • EN
  • DE

MF-SM030-2-H5

Part No MF-SM030-2-H5
Manufacturer Bourns Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830779-MF-SM030-2-H5
Ultra Librarian 3D Model Ultra Librarian MF-SM030-2-H5 CAD Model

Description

The MF-SM030-2-H5 is a surface mount resettable fuse from Bourns Inc., designed to protect electronic circuits from overcurrent conditions. It is part of the Multifuse product family and offers a reliable, space-saving solution compared to traditional fuses. Its resettable functionality means it returns to its original state after the overcurrent condition is removed, eliminating the need for manual replacement.

Applications

  • USB Ports: Protects USB ports in computers and peripherals.
  • Mobile Devices: Overcurrent protection in smartphones, tablets, and other portable devices.
  • Power Supplies: Safeguards low-voltage power supplies from overload conditions.
  • Automotive Electronics: Protects automotive electronic systems.
  • Gaming Consoles: Protection of sensitive electronics in gaming devices.

Features

  • Resettable: Eliminates the need for manual fuse replacement after a fault condition.
  • Surface Mount: Ideal for automated assembly and space-constrained applications.
  • Fast Trip Time: Quickly interrupts the circuit during an overcurrent event.
  • Low Resistance: Minimizes power loss during normal operation.
  • Compact Size: Saves valuable board space.

Benefits

  • Reduced Downtime: Resettable functionality minimizes downtime and maintenance.
  • Lower Maintenance Costs: Eliminates the need to replace blown fuses.
  • Enhanced Circuit Protection: Protects sensitive electronic components from overcurrent damage.
  • Improved Reliability: Provides a reliable and consistent protection mechanism.
  • Space Savings: Compact size allows for use in smaller devices.

Additional Details

The MF-SM030-2-H5 has a hold current of 0.3A and a trip current of 0.6A. The maximum voltage rating is 30V. The operating temperature range is -40°C to +85°C. It conforms to industry safety standards and is suitable for a wide range of electronic applications. The compact surface mount package allows for easy integration into modern circuit board designs.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess